EN
  • EN
  • DE

DE303DLHCTR

Part No DE303DLHCTR
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821644-DE303DLHCTR
Ultra Librarian 3D Model Ultra Librarian DE303DLHCTR CAD Model

Description

STMicroelectronics DE303DLHCTR Motion Sensor

The DE303DLHCTR by STMicroelectronics is a state-of-the-art motion sensor that provides cutting-edge features for a wide range of applications. This compact, high-performance device is designed to meet the rigorous demands of modern technology, including mobile devices, gaming systems, and industrial monitoring.

At the heart of the DE303DLHCTR lies a 3-axis digital accelerometer and a 3-axis digital gyroscope. These components work in tandem to deliver precise and accurate motion detection. The accelerometer is capable of sensing acceleration up to ±16g, while the gyroscope provides angular rate measurements up to ±2000 dps (degrees per second). This combination allows for the tracking of complex movements and orientations with a high degree of precision.

The sensor features an embedded FIFO (First In, First Out) memory block, which greatly enhances the system's efficiency by reducing the workload on the host processor. This memory block allows for the storage of data, enabling the host processor to read the information at its convenience, thus optimizing power consumption and data management.

STMicroelectronics has also incorporated advanced power-saving features into the DE303DLHCTR. The sensor supports multiple operating modes, allowing it to adapt its power consumption based on the current requirements of the application. This makes it an ideal choice for battery-powered devices where energy efficiency is paramount.

The DE303DLHCTR is also designed with robustness in mind. It can operate over a wide temperature range, ensuring reliable performance even in extreme conditions. It is also engineered to withstand mechanical shocks, making it suitable for use in harsh environments.

Integration with other systems is streamlined thanks to the sensor's I2C/SPI digital interface, which allows for easy communication with microcontrollers and other digital systems. The device comes in a compact LGA-16 package, which is perfect for space-constrained applications.

Overall, the DE303DLHCTR from STMicroelectronics is a versatile and reliable motion sensor that offers advanced features for sophisticated motion tracking and navigation solutions, making it an excellent choice for designers and engineers looking to enhance their products with high-quality motion sensing capabilities.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess