EN
  • EN
  • DE

SO5401

Part No SO5401
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description SMALL SIGNAL PNP TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1256796-SO5401
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SO5401 CAD Model

Description

The SO5401 is a state-of-the-art semiconductor device from STMicroelectronics, one of the leading manufacturers in the electronics and semiconductor industry. This product is designed to cater to the demanding needs of modern electronic applications, offering a blend of performance, efficiency, and reliability that STMicroelectronics is known for.

Key Features

  • High Performance: The SO5401 is built to deliver top-notch performance. It is capable of handling high-speed operations, which makes it suitable for a wide range of applications, including computing, telecommunications, and industrial automation.
  • Energy Efficient: Despite its high performance, the SO5401 is designed to be energy-efficient, helping to reduce the overall power consumption of the systems it is integrated into, which is critical for battery-operated devices and eco-friendly applications.
  • Durability: Durability is a hallmark of STMicroelectronics products, and the SO5401 is no exception. It is manufactured using high-quality materials and cutting-edge technology, ensuring it can withstand harsh environments and provide a long operational lifespan.
  • Compact Design: The SO5401 comes in a compact package, allowing it to be used in applications where space is at a premium without sacrificing performance or functionality.

Applications

The versatile nature of the SO5401 makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Advanced Computing Systems
  • High-Speed Telecommunication Networks
  • Industrial Automation and Control Systems
  • Consumer Electronics
  • Automotive Electronics

Quality and Support

STMicroelectronics is committed to providing not only high-quality products but also excellent customer support. The SO5401 is backed by a comprehensive technical support system that includes datasheets, application notes, and a dedicated support team to assist with any questions or issues that may arise.

In conclusion, the SO5401 from STMicroelectronics represents a blend of innovation, quality, and performance, making it a smart choice for designers and engineers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess