EN
  • EN
  • DE

LED6000PHR

Part No LED6000PHR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 3A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs -
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 61V
Voltage - Output -
Current - Output / Channel 3A
Frequency 250kHz ~ 1.5MHz
Dimming PWM
Applications -
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-HTSSOP
Base Product Number LED6000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368358-LED6000PHR
Ultra Librarian 3D Model Ultra Librarian LED6000PHR CAD Model

Description

Introducing the LED6000PHR from STMicroelectronics

The LED6000PHR is a cutting-edge, step-down monolithic power supply designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced component is specifically engineered to provide high-efficiency solutions for driving LEDs with constant current, catering to a wide range of lighting applications.

Key Features

  • Output Voltage Range: The LED6000PHR offers a wide output voltage range from 3.3V to 55V, accommodating various LED configurations and ensuring compatibility with a broad spectrum of lighting designs.
  • High Efficiency: With an efficiency rate that can reach up to 95%, this device ensures minimal power loss and heat generation, enhancing the overall performance and longevity of LED lighting systems.
  • Adjustable Constant Current Output: The output current can be set from 100 mA to 3 A, providing designers with the flexibility to fine-tune the lighting intensity and power consumption according to specific requirements.
  • Pulse Width Modulation (PWM) Dimming: The LED6000PHR supports PWM dimming, which offers precise control over the brightness levels, enabling dynamic lighting effects and power savings.
  • Protection Features: This device incorporates comprehensive protection features, including overvoltage, overcurrent, and thermal shutdown, to safeguard the LED array and power supply from potential damage.

Applications

The versatility of the LED6000PHR makes it suitable for a wide array of applications, such as:

  • General-purpose LED lighting
  • Architectural and decorative lighting
  • LED street lighting
  • Emergency lighting
  • Backlighting for LCD TVs and monitors

Design and Integration

Designed in a compact VFQFPN 16L 3x3 mm package, the LED6000PHR is optimized for space-constrained applications, offering a high-performance solution without compromising on size. Its monolithic integration ensures a reduced external component count, simplifying the design process and speeding up time-to-market for product developers.

With its robust feature set, the LED6000PHR from STMicroelectronics represents a state-of-the-art solution for powering the next generation of efficient, high-performance LED lighting systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0914 $50.9140
24+ $4.1776 $100.2624
38+ $4.0470 $153.7860
52+ $3.9165 $203.6580
67+ $3.7859 $253.6553
89+ $3.3943 $302.0927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess