EN
  • EN
  • DE

LED2000DR

Part No LED2000DR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 3A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 18V
Channel Output Current 3A
Frequency 850kHz
Dimming PWM
Applications Lighting, Signage
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 002456-LED2000DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LED2000DR CAD Model

Description

STMicroelectronics LED2000DR: High-Efficiency LED Driver

The LED2000DR is a state-of-the-art LED driver from the renowned manufacturer STMicroelectronics, designed to provide optimal performance for powering high-brightness LEDs. This advanced driver IC is specifically engineered to cater to a wide range of lighting applications, including architectural lighting, street lighting, and general-purpose LED illumination solutions.

With its impressive efficiency and flexibility, the LED2000DR stands out as a top-tier choice for professionals seeking a reliable and powerful LED driving solution. The device operates from a wide input voltage range, accommodating various power supply conditions and making it suitable for global use. Its ability to function with an input voltage from 4.5V to 38V ensures compatibility with a vast array of LED configurations and systems.

One of the key features of the LED2000DR is its integrated 0.2Ω high-side power MOSFET, which allows for high current accuracy and excellent thermal performance. The driver supports a maximum output current of up to 3A, making it capable of driving multiple LEDs in series for high-luminance applications. The current regulation is programmable through an external resistor, providing designers with the flexibility to fine-tune the LED brightness as per their specific requirements.

The LED2000DR also boasts a comprehensive set of protection features to ensure the longevity and safety of the lighting system. These include thermal shutdown, LED open-circuit, and LED short-circuit protection. Additionally, the driver supports both analog and PWM dimming inputs, offering precise control over the light output and enabling energy-saving dimming strategies.

For those looking to implement advanced lighting systems, the LED2000DR's compact size and minimal external component requirement make it an attractive option. It comes in a small VFQFPN-16 package, which is ideal for space-constrained applications. Moreover, the LED2000DR is designed with simplicity in mind, ensuring ease of integration into existing and new lighting designs.

In summary, the STMicroelectronics LED2000DR LED driver is a versatile, efficient, and robust solution for a wide array of LED lighting applications. Its high performance, coupled with its protection features and design flexibility, make it an excellent choice for lighting designers aiming to create cutting-edge illumination products.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3559 $51.8298
52+ $1.9330 $100.5160
81+ $1.8726 $151.6806
111+ $1.8122 $201.1542
143+ $1.7518 $250.5074
192+ $1.5706 $301.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess