Products specifications Report Issue?

Win Source Part Number 1069159-LD2983BM30
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD2983BM30 CAD Model

Description

The LD2983BM30 from STMicroelectronics is a high-performance, low-dropout voltage regulator designed to deliver a stable and precise 3.0V output voltage. This robust voltage regulator is ideal for battery-powered devices and other applications where low voltage operation and minimal power loss are critical. Its ability to maintain a consistent voltage with a very low dropout of just 0.2V at up to 50 mA output current makes it a reliable choice for sensitive electronics.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, suitable for a wide range of applications.
  • Low Dropout: Exceptionally low dropout performance of 0.2V at a 50 mA load ensures efficient operation.
  • Output Current: Capable of delivering up to 50 mA, making it suitable for small to medium power requirements.
  • Stability: Designed to be stable with low ESR ceramic capacitors, ensuring reliable performance over a range of conditions.
  • Low Quiescent Current: The regulator features a very low quiescent current, which is ideal for battery-powered applications where power conservation is key.
  • Protection Features: Includes thermal shutdown and current limiting to protect the device and the load from potential damage.
  • Package: Available in a small SOT-23-5 package, which is suitable for space-constrained applications.

Applications

The LD2983BM30 is versatile and can be used in a variety of electronic devices. Some common applications include:

  • Battery-powered equipment
  • Portable media players
  • Mobile phones
  • Personal digital assistants (PDAs)
  • Portable instrumentation
  • Wireless peripherals

With its excellent dropout characteristics and power-saving features, the LD2983BM30 from STMicroelectronics is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Samsung
Need more? Email Us
ECAD model for KC73129-M
STMicroelectronics
Lowest to $0.1267
ECAD model for LD1117S33CTR LOW DROP OUT 3.3V LINEAR REGULATOR IN
STMicroelectronics
Lowest to $0.0369
ECAD model for LD1117-2.5
STMicroelectronics
Need more? Email Us
ECAD model for LD2983BM30
NXP / Nexperia
Need more? Email Us
ECAD model for LTA806NTN1SOP8
Samsung
Need more? Email Us
ECAD model for K6R1016V1C-TI15
Samsung
Need more? Email Us
ECAD model for LTL090CL01-002
STMicroelectronics
Need more? Email Us
ECAD model for LD33CV
LSI Computer Systems
Need more? Email Us
ECAD model for L-TTSI016641BL-2-DB

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention