EN
  • EN
  • DE

LTL090CL01-002

Part No LTL090CL01-002
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099495-LTL090CL01-002
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTL090CL01-002 CAD Model

Description

The LTL090CL01-002 is a 9.0-inch TFT-LCD display module manufactured by Samsung. This display module is primarily designed for use in portable devices and embedded systems where a compact, high-resolution screen is required.

Applications:

  • Portable Navigation Devices (PNDs): Used as the primary display for GPS navigation systems.
  • Automotive Displays: Integrated into car infotainment systems for navigation, entertainment, and vehicle control.
  • Industrial Control Panels: Employed in human-machine interface (HMI) panels for industrial equipment.
  • Medical Devices: Found in portable medical devices and diagnostic equipment.
  • Handheld Gaming Consoles: Utilized as the main display screen for portable gaming devices.

Features:

  • 9.0-inch Screen Size: Provides a compact yet readable display area.
  • TFT-LCD Technology: Offers high contrast and wide viewing angles.
  • High Resolution: Delivers sharp and detailed images.
  • LED Backlight: Provides bright and energy-efficient illumination.
  • Wide Viewing Angle: Ensures clear visibility from various angles.
  • Compact Design: Facilitates integration into small devices.
  • Durable Construction: Designed for reliable performance in demanding environments.

Benefits:

  • Clear and Sharp Images: High resolution and contrast provide excellent image quality.
  • Energy Efficiency: LED backlight reduces power consumption.
  • Wide Compatibility: Can be easily integrated with various systems.
  • Reliable Performance: Built for long-term use in diverse conditions.
  • Enhanced User Experience: Provides a visually appealing and easy-to-use interface.

Additional Details:

The LTL090CL01-002 typically features a specific resolution, brightness level, and contrast ratio, which can be found in the manufacturer's datasheet. The display also has a specific interface for connecting to a video source, such as RGB or LVDS. It's designed to operate within a specific temperature range and humidity level. The construction materials and design are optimized for durability and resistance to environmental factors. This display module is commonly used in applications where a balance of size, performance, and reliability is required.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0405
KIWI
Lowest to $0.0839
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
ON Semiconductor
Lowest to $0.1379
Lite-On Inc.
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess