Products specifications Report Issue?

Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Max) 18V
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1497177-UCC28811D
Ultra Librarian 3D Model Ultra Librarian UCC28811D CAD Model

You May Also Be Interested in

Infineon Technologies
IC LED DRVR RGLTR PWM 1.5A 8DSO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A PG-DSO-8-27
Lowest to $1.3875
ECAD model for ILD8150EXUMA1
Allegro MicroSystems, LLC
16-Channel Constant-Current LED Driver
Need more? Email Us
ECAD model for A6282ELPTR-T
STMicroelectronics
Low voltage 16-Bit constant current LED sink driver
Lowest to $1.3296
ECAD model for STP16CP05TTR
Maxim Integrated
IC LED DRVR LINEAR 55MA 16TSSOP
Need more? Email Us
ECAD model for MAX6978AUE+
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+
Texas Instruments
800mA Switched Capacitor Flash LED Driver with Time-Out Protection | IC LED DRIVER RGLTR 200MA 24WQFN
Need more? Email Us
ECAD model for LM2754SQX
Linear Technology
4-Channel 120mA LED Driver with ±1.5% Current Matching | IC REGULATOR
Lowest to $22.1591
ECAD model for LT3599IFE
Nexperia USA Inc.
IC LED DRVR LINEAR 20MA TO236AB
Lowest to $0.1826
ECAD model for NCR402TR
Infineon Technologies
LITIX PG-TSDSO-24 / LED Driver IC 16 Output Linear PWM Dimming 76.5mA PG-TSDSO-24-5
Need more? Email Us
ECAD model for TLD700216ESXUMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention