EN
  • EN
  • DE

K6R1016V1C-TI15

Part No K6R1016V1C-TI15
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995711-K6R1016V1C-TI15
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K6R1016V1C-TI15 CAD Model

Description

The K6R1016V1C-TI15 is a high-performance 1M-bit (64K x 16-bit) CMOS Static Random Access Memory (SRAM) manufactured by Samsung. This SRAM is designed for applications requiring fast access times and reliable data storage. It is suitable for use in embedded systems, cache memory, and other high-performance applications where quick memory access is crucial.

Applications

  • Embedded Systems: Used as a fast memory component in various embedded systems to store frequently accessed data.
  • Cache Memory: Employed in cache memory systems within processors and microcontrollers to accelerate data retrieval.
  • Networking Equipment: Integrated into networking devices such as routers and switches to provide fast packet processing capabilities.
  • Industrial Control Systems: Utilized in industrial automation systems for real-time data storage and retrieval, ensuring efficient operation.
  • Medical Devices: Found in medical equipment requiring reliable and fast memory access for critical data processing.

Features

  • High-Speed Access Time: Offers fast access times, typically in the range of 15ns, allowing for rapid data retrieval and processing.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, providing flexibility in system design and integration.
  • Data Retention Capability: Ensures data integrity with excellent data retention characteristics, even during power loss events.
  • CMOS Technology: Fabricated using advanced CMOS technology for high performance, reliability, and low power consumption.
  • 64K x 16-bit Organization: Organized as 64K words by 16 bits, providing a substantial memory capacity for various applications.

Benefits

  • Improved System Performance: The fast access time significantly enhances overall system performance by minimizing memory access latency.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Reliable Data Storage: Excellent data retention ensures critical data is preserved, enhancing system reliability and stability.
  • Versatile Application: Suitable for a wide range of applications due to its high performance and low power characteristics.
  • Simplified System Design: Wide operating voltage range simplifies system integration and reduces the need for complex voltage regulation circuits.

Additional Details

The K6R1016V1C-TI15 is typically available in standard packages, such as a TSOP (Thin Small Outline Package) or SOP (Small Outline Package), facilitating easy integration into printed circuit boards (PCBs). The specific operating temperature range and other environmental specifications should be consulted in the device datasheet to ensure compatibility with the intended application environment. It is important to refer to the official Samsung datasheet for the most accurate and up-to-date technical specifications, including timing diagrams, electrical characteristics, and package dimensions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess