Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Automotive
Output Current 30A
Supply Voltage - Operating 5.5 V to 36 V
Voltage - Load 5.5 V to 36 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package MultiPowerSO-30
Win Source Part Number 119347-VNH3SP30-E
Family Name VNH3SP30
Introduction Date November 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNH3SP30-E CAD Model

Description

The VNH3SP30-E from STMicroelectronics is a full-bridge motor driver that is designed for automotive and industrial applications. This versatile and robust motor driver is capable of driving a wide range of loads including DC motors, relays, and solenoids. It is part of the VIPower M0-3 family and is particularly well-suited for 12V automotive grounded loads.

Key Features

  • High Current Capability: The VNH3SP30-E can deliver up to 30A of continuous current, which is ideal for high-power applications.
  • Integrated Diagnostics: It comes with comprehensive diagnostic features that help in detecting and protecting against faults such as over-temperature, over-voltage, under-voltage, and overload conditions.
  • Thermal Shutdown: An in-built thermal shutdown function ensures the device operates within safe temperature limits.
  • Current Sensing: The motor driver includes a current-sensing feature that provides feedback on the motor current, which can be used for monitoring and control purposes.
  • High Efficiency: With an optimized design, the VNH3SP30-E ensures high efficiency, which is critical for reducing power losses and improving overall system performance.

Applications

The VNH3SP30-E is suitable for a variety of applications including:

  • Automotive applications such as headlight position control, HVAC blowers, and engine cooling fans.
  • Industrial applications that require precise control of high-power motors.
  • Robotics and automation systems where reliable motor control is essential.

Technical Specifications

  • Supply Voltage: 5.5V to 36V
  • Output Current (Continuous): 30A
  • Output Current (Peak): 45A
  • Package: MultiPowerSO-30

The VNH3SP30-E motor driver is a testament to STMicroelectronics' commitment to providing advanced and reliable solutions for motor control. Its high current capacity and built-in protection features make it an excellent choice for demanding applications that require robust performance and longevity.

You May Also Be Interested in

STMicroelectronics
DMOS driver for three-phase brushless DC motor
Lowest to $4.5323
ECAD model for L6230QTR
Rohm Semiconductor
IC MOTOR DRIVER 8V-26.4V 28VQFN / 3-phase brushless motor pre-driver
Lowest to $0.8322
ECAD model for BD63002MUV-E2
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $2.0695
ECAD model for DRV10975PWPR
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Lowest to $2.6881
ECAD model for LC898122AXA-VH
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $6.7542
ECAD model for DRV8305NEPHPRQ1
STMicroelectronics
PWM CONTROLLED - HIGH CURRENT DMOS UNIVERSAL MOTOR DRIVER | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.4588
ECAD model for L6258E

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention