EN
  • EN
  • DE

LCP02-150B1RL/B

Part No LCP02-150B1RL/B
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer STMicroelectronics
Win Source Part Number 295559-LCP02-150B1RL/B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCP02-150B1RL/B CAD Model

Description

The LCP02-150B1RL/B is a state-of-the-art surge protection device designed by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable components. This device is specifically engineered to safeguard sensitive electronic circuits from transient overvoltage conditions, ensuring the longevity and stability of your applications.

Key Features

  • High Surge Capability: With its robust design, the LCP02-150B1RL/B is capable of withstanding surge pulses and provides excellent clamping characteristics during transient overvoltage events.
  • Low Capacitance: The device offers a low line capacitance, making it suitable for high-speed data line protection without significantly affecting signal integrity.
  • Multi-Line Protection: This component can protect multiple lines simultaneously, offering a compact and efficient solution for space-constrained applications.
  • Low Leakage Current: It features a low leakage current, minimizing power loss and ensuring energy-efficient operation in standby mode.

Applications

The LCP02-150B1RL/B is ideal for a wide range of applications where surge protection is critical. It is commonly used in:

  • Telecommunication systems
  • Data lines
  • Network equipment
  • Consumer electronics
  • Industrial control systems

Technical Specifications

Parameter Value
Package SO-8
Peak Pulse Power Dissipation 150 W
Maximum Working Voltage 24 V
Clamping Voltage 40 V
Leakage Current Very low

The LCP02-150B1RL/B is a testament to STMicroelectronics' commitment to providing advanced protection solutions for electronic systems. Its combination of high surge capability, low capacitance, and multi-line protection makes it an essential component for any design requiring reliable surge suppression.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8965 $62.0685
21+ $5.6595 $118.8495
32+ $5.4828 $175.4496
44+ $5.3049 $233.4156
57+ $5.1282 $292.3074
76+ $4.5981 $349.4556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess