EN
  • EN
  • DE

L99MC6TR

Part No L99MC6TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC HIGH/LOW SIDE DVR POWERSSO16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 6
Output Type N-Channel
Voltage - Load 6 V to 28 V
Supply Voltage - Operating 3 V to 5.25 V
Current - Output (Max) 600mA
Rds On (Typ) 700 mOhm
Input Type Non-Inverting
Features PWM Input, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-16
Win Source Part Number 018442-L99MC6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L99MC6TR CAD Model

Description

STMicroelectronics L99MC6TR Motor Driver

The L99MC6TR from STMicroelectronics is a high-tech motor driver designed for precision control of automotive applications. This advanced system-on-chip solution integrates multiple features to ensure efficient and reliable control of small electric motors within vehicles.

Key Features

  • Multiple Output Stages: The device includes six output stages with integrated power MOSFETs, capable of driving both DC and stepper motors.
  • Advanced Diagnostics: Equipped with comprehensive diagnostic functions, the L99MC6TR allows for real-time monitoring, ensuring prompt detection and management of any operational anomalies.
  • High Voltage Capability: With an operating voltage range from 5.5V up to 28V, this motor driver is suitable for a variety of automotive power systems.
  • Programmable Current Profile: Users can program the current profile to match motor specifications, which optimizes performance and reduces power consumption.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the system from potential heat damage.

Applications

The L99MC6TR is ideal for a range of automotive applications, including but not limited to:

  • Headlamp beam leveling
  • Grill shutter actuation
  • HVAC flap control
  • Small engine management systems

Technical Specifications

Parameter Value
Device Type Motor / Motion / Ignition Controllers & Drivers
Operating Voltage 5.5V - 28V
Output Current Up to 1A per channel
Package PowerSSO-36

With its robust design and versatile functionality, the L99MC6TR motor driver from STMicroelectronics stands out as a top choice for automotive manufacturers seeking reliability and performance. It is available in a PowerSSO-36 package, offering a compact footprint for space-conscious applications.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6534 $51.1476
34+ $2.9977 $101.9218
52+ $2.9040 $151.0080
72+ $2.8104 $202.3488
93+ $2.7167 $252.6531
124+ $2.4356 $302.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess