EN
  • EN
  • DE

MIC5800YN

Part No MIC5800YN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Latched Driver -40°C to 85°C 14-Pin PDIP Tube / IC DRVR LATCH 4BIT PAR IN 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Switch Type Latched Driver
Number of Outputs 4
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Parallel
Voltage - Load 15V (Maximum)
Current - Output (Maximum) 500mA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-DIP
Win Source Part Number 788770-MIC5800YN
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5800
Introduction Date October 01, 1998
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC5800YN CAD Model

Description

Microchip Technology MIC5800YN Product Overview

The MIC5800YN is a robust integrated circuit from the reputable manufacturer Microchip Technology, designed to cater to the needs of high-performance and reliable driver applications. This component is a part of the MIC58xx series, which is known for its exceptional quality in driving inductive, resistive, and capacitive loads.

Key Features

  • Output Configuration: The MIC5800YN offers a 4-bit serial-input, latched source driver, which makes it suitable for interfacing with microprocessors and other logic systems.
  • Voltage & Current Ratings: It operates within a voltage range of 10.5V to 50V and can handle continuous output current up to 150mA per channel, making it versatile for a variety of applications.
  • High-Voltage Tolerance: The device is designed to withstand high-voltage conditions, ensuring robust performance and protection for connected components.
  • Enhanced Thermal Performance: With its built-in thermal shutdown feature, the MIC5800YN ensures safe operation by preventing overheating and potential damage to the IC.
  • Integrated Clamp Diodes: The inclusion of clamp diodes for inductive load transient suppression is crucial in applications involving motors, relays, and other inductive loads.
  • Package Options: It is available in a 16-pin plastic DIP package, which is widely used and easy to integrate into various circuit designs.

Applications

The MIC5800YN is an ideal choice for a range of applications, including but not limited to:

  • LED Displays
  • Relay and Solenoid Drivers
  • Motor Control Circuits
  • Industrial Controls
  • Peripheral Drivers

Reliability and Quality Assurance

As with all Microchip products, the MIC5800YN is manufactured to the highest standards of quality and reliability. It is subjected to rigorous testing and quality control measures to ensure consistent performance and longevity in the field. This commitment to quality makes the MIC5800YN a trusted choice for engineers and designers looking for a reliable driver solution.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0948 $54.8532
20+ $5.0009 $100.0180
31+ $4.8446 $150.1826
43+ $4.6883 $201.5969
56+ $4.5321 $253.7976
74+ $4.0632 $300.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess