EN
  • EN
  • DE

TSH70CDT

Part No TSH70CDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SO / WIDE BAND, LOW POWER OPERATIONAL AMPLIFIER WITH STANDBY FUNCTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 118V/μs
Gain Bandwidth Product 65MHz
-3db Bandwidth 100MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Current - Supply 9.8mA
Current - Output / Channel 55mA
Voltage - Supply, Single/Dual (±) 3V ~ 12V, ±1.5V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series TSH70
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807676-TSH70CDT
Ultra Librarian 3D Model Ultra Librarian TSH70CDT CAD Model

Description

The TSH70CDT is a high-speed operational amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This operational amplifier is known for its exceptional speed and performance, making it an ideal choice for a wide range of applications, including video amplification, cable driving, and high-frequency signal processing.

Key Features

  • High Slew Rate: The TSH70CDT offers a high slew rate of 400 V/µs, which allows it to handle rapid changes in input signals with minimal distortion, making it perfect for video and high-speed signal applications.
  • Wide Bandwidth: With a bandwidth of 70 MHz while operating at a gain of +2, this operational amplifier can process high-frequency signals with ease, ensuring clear and accurate signal amplification.
  • Low Noise Performance: It exhibits a low noise level, which is crucial for maintaining signal integrity in sensitive applications such as audio processing and instrumentation.
  • Supply Voltage Range: The device operates with a supply voltage range from 4.5 V to 36 V, providing flexibility in various circuit designs and ensuring compatibility with both single and dual supply operations.
  • Output Short-Circuit Protection: The TSH70CDT is equipped with output short-circuit protection, enhancing its reliability and robustness in demanding environments.

Applications

The versatility of the TSH70CDT makes it suitable for a multitude of applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Video amplifiers and buffers
  • Telecommunication systems
  • Active filters and integrators
  • Professional photography and imaging systems
  • Test and measurement equipment

The TSH70CDT is available in a compact SO-8 package, which is conducive for space-constrained applications. Its combination of speed, precision, and robustness make it an excellent choice for designers looking to improve the performance and efficiency of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2191 $60.9550
120+ $1.0004 $120.0480
180+ $0.9690 $174.4200
250+ $0.9379 $234.4750
320+ $0.9066 $290.1120
430+ $0.8128 $349.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess