EN
  • EN
  • DE

L99H02XPTR

Part No L99H02XPTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description DOOR ACTUATOR DRIVER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
Base Product Number L99H02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355469-L99H02XPTR
Ultra Librarian 3D Model Ultra Librarian L99H02XPTR CAD Model

Description

STMicroelectronics Product L99H02XPTR Overview

The L99H02XPTR from STMicroelectronics is a state-of-the-art automotive-grade power management integrated circuit designed to meet the rigorous demands of modern vehicle electronics. This versatile device is engineered to provide efficient and reliable power control, making it an ideal solution for a wide range of automotive applications such as body control modules, infotainment systems, and advanced driver-assistance systems (ADAS).

Key Features

  • High Integration: The L99H02XPTR integrates multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Robust Performance: Built to withstand the harsh conditions of the automotive environment, this IC offers excellent thermal performance and is designed to operate over a wide temperature range.
  • Advanced Power Management: Featuring multiple output stages, the L99H02XPTR can manage several power rails simultaneously, ensuring stable and efficient power delivery to various subsystems.
  • Flexibility: The device is configurable and can be tailored to meet the specific needs of various automotive applications, providing designers with a versatile platform for their power management solutions.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the electronic systems against potential damage.

Applications

The L99H02XPTR is suitable for a broad spectrum of automotive applications, including:

  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Telematics and connectivity modules
  • Powertrain and engine control units (ECUs)

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that comply with the automotive industry's stringent standards. The L99H02XPTR is AEC-Q100 qualified, ensuring reliability and performance in automotive applications. The device's robust design and comprehensive set of features make it a prime choice for manufacturers looking to enhance the safety, efficiency, and comfort of their automotive designs.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7380 $51.6420
22+ $4.7081 $103.5782
33+ $4.5610 $150.5130
46+ $4.4139 $203.0394
59+ $4.2668 $251.7412
79+ $3.8254 $302.2066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess