EN
  • EN
  • DE

AP4341NTR-G1

Part No AP4341NTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC LED DRVR BCKLGT SO-14 / IC ACDC PSR ACCEL SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1017765-AP4341NTR-G1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian AP4341NTR-G1 CAD Model

Description

The AP4341NTR-G1 is a cutting-edge, high-performance device designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product stands out for its efficiency and reliability, catering to a broad range of applications, including power management in consumer electronics, industrial systems, and portable devices.

Key Features

  • High Precision: The AP4341NTR-G1 boasts remarkable precision with its voltage reference accuracy, ensuring stable and reliable operation in various conditions.
  • Low Quiescent Current: Its design prioritizes energy efficiency, featuring a low quiescent current that contributes to extended battery life in portable applications.
  • Wide Operating Voltage Range: This product operates over a broad voltage range, making it versatile for different circuit requirements and enhancing its compatibility with numerous other components.
  • Temperature Stability: Engineered to perform consistently across a wide temperature range, the AP4341NTR-G1 maintains its performance even in challenging environmental conditions.
  • Advanced Packaging: Available in a small footprint package, it is ideal for space-constrained applications without compromising on power and performance.

Applications

The AP4341NTR-G1 is highly adaptable and can be utilized in various applications, such as:

  • Battery-powered devices
  • Portable consumer electronics
  • Power supply control systems
  • Industrial instrumentation
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP4341NTR-G1 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can trust in the AP4341NTR-G1 for their critical applications, benefiting from its durability and consistent performance over time.

Overall, the AP4341NTR-G1 from Diodes Incorporated is an exceptional choice for designers and engineers looking for a reliable voltage reference component that combines high precision, low power consumption, and versatile application potential, all within a compact package.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1109 $58.2225
1,270+ $0.0912 $115.8240
1,950+ $0.0889 $173.3550
2,705+ $0.0855 $231.2775
3,475+ $0.0832 $289.1200
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184,600 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess