EN
  • EN
  • DE

L99D270XP

Part No L99D270XP
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962709-L99D270XP
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L99D270XP CAD Model

Description

The L99D270XP from STMicroelectronics is a state-of-the-art automotive-grade product designed to cater to the advanced requirements of modern vehicular applications. This innovative component is a testament to STMicroelectronics' commitment to providing high-quality, reliable solutions for the automotive industry.

Key Features

  • High Integration: The L99D270XP integrates multiple functionalities that are essential for automotive systems, reducing the need for additional components and simplifying design and assembly processes.
  • Robust Performance: Built to withstand the harsh conditions typical of automotive environments, this product offers exceptional performance and durability, ensuring long-term reliability.
  • Energy Efficiency: With an emphasis on energy conservation, the L99D270XP is designed to operate with minimal power consumption, contributing to the overall efficiency of the vehicle's electrical system.
  • Advanced Technology: Utilizing cutting-edge technology, the L99D270XP provides enhanced functionality that supports the latest trends in automotive electronics.
  • Compliance with Standards: The product meets the stringent standards required for automotive components, ensuring compatibility and safety in all relevant applications.

Applications

The L99D270XP is suitable for a wide range of applications within the automotive sector, including but not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Powertrain Systems

Product Specifications

The L99D270XP boasts impressive specifications that make it an ideal choice for automotive applications:

  • Operating Voltage Range: 5V to 28V
  • Output Current Capability: 2A
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: PQFP-64
  • Quality and Reliability: AEC-Q100 qualified

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their sales and support team directly.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess