EN
  • EN
  • DE

L9960T

Part No L9960T
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Output Configuration Half Bridge (2)
Applications General Purpose
Interface SPI
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 400mOhm LS + HS
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 28V
Temperature Range - Operating -40°C ~ 170°C (TJ)
Features Slew Rate Controlled
Fault Protection Over Temperature, Short Circuit
Mounting Type Surface Mount
Package / Case 36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSSO-36 EPD
Base Product Number L9960
Standard Package 1,225 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847838-L9960T
Ultra Librarian 3D Model Ultra Librarian L9960T CAD Model

Description

STMicroelectronics L9960T Automotive Processor

The L9960T from STMicroelectronics is a high-performance automotive processor designed to meet the rigorous demands of modern vehicle systems. This advanced product is a testament to STMicroelectronics' commitment to providing cutting-edge technology for the automotive industry, ensuring reliability, efficiency, and high-speed processing capabilities.

Key Features:

  • Robust Processing Power: The L9960T is equipped with a powerful core that enables it to handle complex computations required in automotive applications such as advanced driver-assistance systems (ADAS), infotainment, and engine control units (ECUs).
  • High Integration: This processor integrates multiple functionalities, which reduces the number of separate components required in the system. This not only saves space but also simplifies the design and can lead to cost savings.
  • Automotive Grade: Designed to withstand the harsh conditions of the automotive environment, the L9960T meets the automotive grade standards for temperature, durability, and reliability.
  • Communication Protocols: It supports a range of communication protocols essential for automotive applications, including CAN, LIN, and FlexRay, ensuring seamless integration with other vehicle systems.
  • Power Efficiency: The processor is optimized for low power consumption, which is crucial for reducing the overall energy requirements of the vehicle and improving battery life in electric and hybrid vehicles.
  • Security Features: With the increasing focus on cybersecurity in the automotive industry, the L9960T incorporates advanced security features to protect against unauthorized access and ensure the safety and privacy of vehicle data.

Applications:

The versatility of the L9960T makes it suitable for a wide range of applications within the automotive sector. Its robust feature set ensures that it can be used in systems such as:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Engine Control Units (ECUs)
  • Telematics
  • Body Control Modules (BCMs)

In summary, the L9960T automotive processor by STMicroelectronics is a comprehensive solution for modern vehicle electronics, offering a blend of performance, integration, and security, all while adhering to stringent automotive standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Infineon Technologies
Lowest to $43.6567
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1823 $50.1876
26+ $3.9176 $101.8576
40+ $3.7853 $151.4120
57+ $3.5206 $200.6742
74+ $3.3882 $250.7268
93+ $3.2559 $302.7987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess