EN
  • EN
  • DE

LXT9785HC

Part No LXT9785HC
Manufacturer Intel
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1137+
Reference case QFP208
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 754516-LXT9785HC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LXT9785HC CAD Model

Description

The Intel LXT9785HC is a single-port 10/100 Mbps Fast Ethernet Physical Layer transceiver. This device is designed to interface with Media Access Controllers (MACs) in network interface cards (NICs), embedded systems, and other networking applications.

Applications:

  • Network Interface Cards (NICs): Used in NICs for desktop computers and servers to enable Ethernet connectivity.
  • Embedded Systems: Integrated into embedded systems that require Ethernet communication capabilities.
  • Routers and Switches: Employed in routers and switches for connecting network devices.
  • Printers: Used in network printers to provide Ethernet connectivity.
  • Industrial Ethernet Applications: Found in industrial control systems that require reliable Ethernet communication.

Features:

  • 10/100 Mbps Support: Supports both 10 Mbps and 100 Mbps Ethernet speeds.
  • Single-Port Transceiver: Provides a single Ethernet port interface.
  • Auto-Negotiation: Automatically negotiates the best possible speed and duplex mode.
  • MII/RMII Interface: Offers a Media Independent Interface (MII) or Reduced Media Independent Interface (RMII) for connection to a MAC.
  • Integrated Filters: Includes integrated filters to improve signal quality.

Benefits:

  • Easy Integration: MII/RMII interface simplifies integration with MAC controllers.
  • Reliable Performance: Provides reliable Ethernet communication in various environments.
  • Cost-Effective: Offers a cost-effective solution for Ethernet connectivity.
  • Improved Signal Quality: Integrated filters enhance signal quality and reduce noise.
  • Flexible Configuration: Supports auto-negotiation and manual configuration options.

Additional Details:

The LXT9785HC requires a 3.3V power supply. It incorporates various features such as link status indication, collision detection, and loopback testing. The device complies with IEEE 802.3 standards for Ethernet communication. Package options include PQFP (Plastic Quad Flat Package). Proper termination and isolation techniques are crucial for optimal performance. It provides various status and control registers that can be accessed via the MII/RMII interface.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess