EN
  • EN
  • DE

MIC810SUTR

Part No MIC810SUTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 2.93V VTH SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 058894-MIC810SUTR
Ultra Librarian 3D Model Ultra Librarian MIC810SUTR CAD Model

Description

Microchip Technology's MIC810SUTR: A Robust Microprocessor Reset Circuit

The MIC810SUTR is a high-quality microprocessor reset circuit developed by Microchip Technology, designed to monitor power supplies in microprocessor and digital systems. It provides a crucial function by asserting a reset signal whenever the VCC supply voltage declines below a preset threshold, ensuring the proper operation of the system during power-up, power-down, and brown-out conditions. This tiny yet powerful device is an essential component for maintaining system reliability and integrity.

Key Features

  • Precision Voltage Monitoring: The MIC810SUTR is engineered to accurately monitor the power supply voltage. It features a preset threshold voltage of 4.38V, which is ideal for 5V systems.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-operated applications where power efficiency is crucial.
  • Fast Response Time: It boasts a fast response time, quickly asserting the reset signal when necessary, and ensuring the system responds promptly to power irregularities.
  • Manual Reset Capability: An additional feature of the MIC810SUTR is the manual reset input, which allows for a reset to be triggered with an external switch or logic signal, providing greater control over the system reset.

Package and Temperature Range

The MIC810SUTR comes in a compact SOT-143 package, which is space-efficient and suitable for high-density circuit boards. It operates over a wide temperature range of -40°C to +85°C, accommodating various environmental conditions and ensuring reliable performance across diverse applications.

Applications

With its robust feature set, the MIC810SUTR is an excellent choice for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Intelligent Instruments
  • Industrial Equipment

In summary, the MIC810SUTR from Microchip Technology is a versatile and reliable solution for system reset management. Its precision voltage monitoring, low power consumption, and manual reset feature make it an indispensable component for ensuring the stability and smooth operation of a multitude of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess