EN
  • EN
  • DE

L9950TR

Part No L9950TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DRIVER DOOR ACTUATOR PWRSO-36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Automotive
Operating Supply Current 7mA
Supply Voltage - Operating 7 V to 28 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PowerSO-36
Win Source Part Number 070629-L9950TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9950TR CAD Model

Description

STMicroelectronics L9950TR Motor Driver

The L9950TR from STMicroelectronics is a state-of-the-art motor driver designed to manage the precise control of automotive applications. With its robust design and advanced technology, it is tailored to meet the demanding requirements of automotive environments, ensuring high reliability and performance.

Key Features

  • Integrated Dual H-Bridge: The L9950TR features a dual full-bridge that is capable of driving two DC motors or one stepper motor, providing flexibility for various automotive applications such as mirror adjustment, headlight leveling, and HVAC flap control.
  • High Voltage Operation: This motor driver can operate at a wide range of voltages, accommodating the electrical systems of most vehicles without the need for additional components.
  • Current Sensing: Built-in current sensing allows for real-time monitoring of the motor current, enabling advanced control schemes like stall detection and current limiting for motor protection.
  • Thermal Protection: The L9950TR is equipped with thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability under harsh operating conditions.
  • Diagnostic Functions: Advanced diagnostic capabilities are integrated to detect and report faults such as open load, short circuits, and loss of ground or supply, which are critical for safety and maintenance in automotive systems.

Applications

The L9950TR is ideal for a variety of automotive applications, including but not limited to:

  • Power window lifters
  • Automatic door locks
  • Seat position adjusters
  • Headlight beam levelers

Quality and Standards

As with all STMicroelectronics products, the L9950TR is manufactured to the highest quality standards and is compliant with automotive industry regulations. It is designed to withstand the rigors of the automotive environment, ensuring both durability and consistent performance.

With its robust feature set and dependable design, the L9950TR motor driver is an excellent choice for automotive manufacturers looking for a reliable solution to control motors in their vehicle designs.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9332 $59.5992
15+ $8.1503 $122.2545
22+ $7.8956 $173.7032
31+ $7.6409 $236.8679
40+ $7.3862 $295.4480
53+ $6.6221 $350.9713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess