EN
  • EN
  • DE

L9945TR

Part No L9945TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PTS SMART POWER / Automotive PMIC 64-TQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Voltage - Supply 3.8V ~ 5.5V, 4.5V ~ 36V
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number L9945
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-18911-6,497-18911-1,497-18911-2,L9945TR-ND
Standard Package 1,000
Win Source Part Number 984275-L9945TR
Ultra Librarian 3D Model Ultra Librarian L9945TR CAD Model

Description

The L9945TR from STMicroelectronics is a state-of-the-art automotive engine management device designed to meet the rigorous demands of modern car engines. This device is part of STMicroelectronics' extensive line of automotive integrated circuits, known for their reliability and performance in harsh environments.

Key Features

  • High Integration: The L9945TR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall design of the engine management system.
  • Robust Design: Built to withstand the challenging conditions of the automotive environment, the L9945TR offers excellent temperature resilience and protection against voltage fluctuations.
  • Flexibility: It is designed with flexibility in mind, supporting various engine types and configurations, making it a versatile choice for a wide range of automotive applications.
  • Diagnostic Capabilities: The device includes advanced diagnostic features that help in identifying issues and ensuring reliable operation of the engine management system.

Applications

The L9945TR is ideal for a variety of automotive applications, especially those requiring precise engine control and diagnostics, such as:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Fuel Injection Systems
  • Ignition Systems

Technical Specifications

With a robust set of technical specifications, the L9945TR is engineered to deliver high performance and reliability:

  • Operating Voltage Range: 5.5 V to 20 V
  • Operating Temperature Range: -40°C to 150°C
  • Package: TSSOP
  • Multiple high-side and low-side drivers

In conclusion, the L9945TR by STMicroelectronics is a top-tier choice for automotive manufacturers seeking a reliable, high-performance engine management solution. Its integration, robustness, and diagnostic features make it an invaluable component in the development of advanced automotive systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9335 $55.4680
18+ $5.6890 $102.4020
28+ $5.5112 $154.3136
38+ $5.3334 $202.6692
49+ $5.1557 $252.6293
65+ $4.6223 $300.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess