EN
  • EN
  • DE

L9930PD

Part No L9930PD
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 20POWERSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 2A
Supply Voltage - Operating 8 V to 18 V
Voltage - Load 8 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerSO-20
Win Source Part Number 131087-L9930PD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9930PD CAD Model

Description

The L9930PD from STMicroelectronics is a sophisticated dual solenoid driver designed to manage and drive solenoid applications with precision and efficiency. This integrated circuit is part of ST's extensive portfolio of automotive-grade products and is tailored to meet the rigorous standards of the automotive industry, ensuring reliability and performance in harsh environments.

Encased in a PowerSSO-24 package, the L9930PD offers a compact solution for controlling solenoids in a variety of applications. It is particularly well-suited for use in automotive systems, including but not limited to, engine control units, transmission control systems, and other vehicular subsystems that require the actuation of solenoids.

Key Features

  • Integrated Dual Channel: The L9930PD can control two solenoids independently, providing flexibility and reducing the need for additional components.
  • High Output Current Capability: Each channel is capable of delivering up to 0.9A of continuous current, making it suitable for driving a wide range of solenoid loads.
  • Diagnostic Functions: Built-in diagnostic features enable detection of open-load, overtemperature, and overcurrent conditions, enhancing system reliability and simplifying troubleshooting.
  • Protection Features: The device includes various protection mechanisms such as overcurrent limiting, thermal shutdown, and under-voltage shutdown, ensuring the safety and longevity of the solenoid driver and the overall system.
  • Low Standby Current: Power efficiency is a key consideration, and the L9930PD offers a low standby current to minimize power consumption when the driver is not actively engaging the solenoids.
  • CMOS Compatible Inputs: The input logic is compatible with CMOS levels, allowing for easy integration with a variety of microcontrollers and control units.

Applications

The versatility of the L9930PD makes it an excellent choice for driving solenoids in a multitude of automotive applications, including fuel injection systems, automatic transmissions, and anti-lock braking systems (ABS). Its robust design and integrated features provide a reliable solution for designers looking to enhance the performance and safety of their automotive control systems.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1677 $78.5031
6+ $21.4715 $128.8290
9+ $20.8004 $187.2036
12+ $20.1293 $241.5516
15+ $19.4583 $291.8745
20+ $17.4451 $348.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess