EN
  • EN
  • DE

L298P

Part No L298P
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 20POWERSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications DC Motors, Relays, Solenoids, Stepper Motors
Load Type Inductive
Technology Bipolar
Current - Peak Output 2A
Supply Voltage - Operating 4.5 V to 7 V
Voltage - Load 4.8 V to 46 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, Over Temperature
Mounting SMD (SMT)
Case / Package PowerSO-20
Win Source Part Number 087796-L298P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L298P CAD Model

Description

STMicroelectronics L298P - Dual Full-Bridge Motor Driver

The L298P from STMicroelectronics is a high-voltage, high-current dual full-bridge motor driver designed to accept standard TTL logic levels and drive inductive loads such as relays, solenoids, DC and stepping motors. This versatile module allows for the simultaneous, independent control of two motors, making it an ideal choice for a wide array of automation and robotic applications.

Boasting robust features, the L298P can handle up to 46 Volts and deliver up to 2 Amps per channel in its multiwatt15 package. This power capability, combined with thermal shutdown protection, ensures that your motor control applications run safely and efficiently. The inclusion of internal clamp diodes offers further protection by managing the inductive kickback from motor stopping or direction changes.

The flexibility of the L298P is one of its key strengths. It can power two DC motors simultaneously in either direction, or it can control one stepper motor in bipolar mode. This makes it a versatile component for projects requiring precise motor control, such as CNC machines, 3D printers, or automated robotic arms.

For ease of use, the L298P integrates a logic supply independent from the motor supply voltage, allowing you to control the logic side of the driver with a lower voltage, which is particularly useful when interfacing with microcontrollers. Additionally, the device is equipped with two enable inputs that allow the enablement or disablement of the device independently of the input signals.

With a wide operating temperature range, the L298P is designed for use in challenging environments, ensuring reliable performance when it matters most. Whether you're a hobbyist working on a DIY project or an engineer developing a sophisticated industrial system, the L298P offers the power and precision you need to drive your motors with confidence.

Overall, the L298P motor driver is an excellent choice for those looking to control motors with efficiency, precision, and reliability. Its combination of power handling, protection features, and ease of integration make it a go-to component for a multitude of motor-driven applications.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8188 $53.2220
150+ $0.6719 $100.7850
235+ $0.6509 $152.9615
320+ $0.6299 $201.5680
415+ $0.6089 $252.6935
550+ $0.5459 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess