EN
  • EN
  • DE

L9915

Part No L9915
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC IGBT SMART PWR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Active
Applications Automotive
Voltage - Supply 6V ~ 18V
Temperature Range - Operating -40°C ~ 150°C
Base Product Number L9915
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 778232-L9915
Ultra Librarian 3D Model Ultra Librarian L9915 CAD Model

Description

The L9915 from STMicroelectronics is a state-of-the-art automotive-grade device designed to meet the rigorous demands of modern vehicle power management systems. This advanced product is part of ST's extensive portfolio of automotive solutions, tailored for high-reliability and performance in the challenging automotive environment.

Key Features

  • Integrated Power Management: The L9915 integrates multiple power management functions, including voltage regulators and power switches, to provide a compact and efficient solution for automotive power systems.
  • High Reliability: Built to withstand the harsh conditions of automotive applications, the L9915 ensures high reliability with features such as over-temperature protection, over-current protection, and under-voltage lockout.
  • Advanced Diagnostics: The device offers advanced diagnostic capabilities for system monitoring and fault detection, which is crucial for safety-critical automotive systems.
  • Flexible Interface: With a user-friendly interface, the L9915 can easily be integrated into a wide range of automotive applications, providing versatility for designers.
  • Robust Design: The L9915 is designed to meet the stringent automotive standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

Applications

The L9915 is suitable for a variety of automotive applications where robust power management is essential. This includes engine control units (ECUs), body control modules, infotainment systems, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set make it an ideal choice for manufacturers looking to enhance the reliability and performance of their automotive systems.

Technical Specifications

  • Voltage Range: Compatible with automotive battery voltages
  • Temperature Range: Automotive-grade operating temperatures
  • Package: Designed in a package suitable for automotive environments
  • Compliance: Complies with automotive industry standards for quality and reliability

Overall, the L9915 is a testament to STMicroelectronics' commitment to providing advanced, reliable solutions for the automotive industry. With its combination of integration, reliability, and diagnostic capabilities, the L9915 is a powerful component for any automotive power management system.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess