EN
  • EN
  • DE

LM1851MX

Part No LM1851MX
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC INTERRUPTER GRND FAULT 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Ground Fault Protection
Operating Supply Current 19mA
Supply Voltage - Operating 22 V to 30 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1052733-LM1851MX
Family Name LM1851
Introduction Date October 22, 1996
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1851MX CAD Model

Description

The LM1851MX from Texas Instruments is a sophisticated ground fault interrupter designed to provide reliable protection against electrical shock hazards. This integrated circuit is particularly useful in applications that require human safety measures, such as in residential, commercial, and industrial settings. The LM1851MX is engineered to detect ground faults by monitoring the balance between the live and neutral lines in an electrical system.

Key Features

  • Versatile Voltage Range: The device operates effectively over a wide supply voltage range, making it suitable for various electrical systems.
  • Sensitivity: It offers high sensitivity to ground faults, ensuring quick and reliable interruption of the electrical circuit when a fault is detected.
  • Low Power Consumption: The LM1851MX is designed to consume minimal power, which helps to reduce overall energy usage in the systems where it is installed.
  • Robust Design: The device is built to withstand transient conditions, ensuring stable performance in environments with potential electrical noise or disturbances.

Applications

The LM1851MX is ideal for incorporation into ground fault circuit interrupters (GFCIs) and appliance leakage current interrupters (ALCIs), which are commonly used in:

  • Bathroom and kitchen outlets
  • Outdoor receptacles
  • Construction sites
  • Portable electrical tools

Technical Specifications

Parameter Value
Supply Voltage Range 8V to 16V
Operating Temperature -25°C to +85°C
Package Type SOIC (Small Outline Integrated Circuit)
Mounting Type Surface Mount

The LM1851MX ground fault interrupter by Texas Instruments is an essential component for enhancing safety in electrical systems. Its robust design and high sensitivity make it an excellent choice for manufacturers and engineers looking to incorporate ground fault protection in their designs.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess