EN
  • EN
  • DE

UC3902DG4

Part No UC3902DG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LOAD SHARE CONTROLLER | IC LOAD SHARE CONTROLLER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Load Share Controller
Supply Current 4mA
Supply Voltage (V) 2.7V ~ 20V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UC3902
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276041-UC3902DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3902DG4 CAD Model

Description

Introducing the UC3902DG4 Load Share Controller from Texas Instruments

The UC3902DG4 is a sophisticated and highly efficient integrated circuit designed by Texas Instruments to facilitate accurate load sharing between parallel power supplies. This device is particularly well-suited for systems where redundancy is critical, such as in server farms, data centers, and telecommunications equipment. The UC3902DG4 ensures that multiple power supplies can operate in conjunction and share the load evenly, thereby increasing system reliability and performance.

This load share controller operates by regulating the current through a series resistor connected to the output of each power supply, thereby generating a voltage proportional to the current. This voltage is then used to modulate the output of the power supply, ensuring that all supplies share the load current equally. The UC3902DG4 is capable of precise current sharing, even in the presence of significant differences in line and load conditions among the power supplies.

Key Features of the UC3902DG4:

  • High Accuracy: Ensures tight load sharing between power supplies to prevent overloading and improve system longevity.
  • Wide Voltage Range: Compatible with a broad range of input voltages, making it versatile for various applications.
  • Adjustable Output: The output voltage can be adjusted to match the requirements of different power supply designs.
  • Minimal External Components: Designed for simplicity, requiring only a few external components for operation, which reduces board space and system cost.
  • Temperature Stability: Maintains consistent performance across a wide temperature range.
  • SOP-14 Package: Provided in a small-outline package, ideal for space-constrained applications.

Whether you're designing a new power distribution system or upgrading an existing one, the UC3902DG4 by Texas Instruments is an excellent choice for ensuring reliable and balanced power supply operation. With its precision and ease of use, this load share controller stands out as a key component in mission-critical applications where uptime and stability are paramount.

For more information, datasheets, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7777 $58.8885
11+ $9.6638 $106.3018
17+ $9.3618 $159.1506
23+ $9.0598 $208.3754
29+ $8.7578 $253.9762
39+ $7.8518 $306.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,504 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess