EN
  • EN
  • DE

LM10502TLE/NOPB

Part No LM10502TLE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BUCK REG ADJ 1A 25DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Solid State Drives (SSD) PMIC 25-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 25-WFBGA, DSBGA
Case / Package 25-DSBGA
Family Name LM10502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40148-2, 296-40148-6, 296-40148-6-ND, LM10502TLE/NOPB-ND, -296-40148-1-ND, 296-LM10502TLE/NOPBDKR, 296-40148-2-ND, 296-40148-1-ND, 296-LM10502TLE/NOPBCT, 296-40148-1, 296-LM10502TLE/NOPBTR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923057-LM10502TLE/NOPB
Ultra Librarian 3D Model Ultra Librarian LM10502TLE/NOPB CAD Model

Description

The LM10502TLE/NOPB is a highly integrated power management IC designed by Texas Instruments, renowned for their expertise in semiconductor solutions. This advanced product is specifically tailored to meet the demanding needs of modern portable and compact electronic devices.

Key Features

  • Voltage Regulation: The device offers precise voltage regulation, ensuring stable operation of sensitive electronic components.
  • Multiple Output Channels: It features multiple output channels, allowing it to power various parts of a system simultaneously, enhancing overall efficiency.
  • High Efficiency: With its ability to provide high efficiency, the LM10502TLE/NOPB helps in prolonging battery life in portable applications.
  • Programmable Output: The output voltages are programmable, giving designers the flexibility to tailor the power supply to their specific requirements.
  • Power Sequencing: It includes power sequencing capabilities, which is critical for systems that require different power rails to be enabled in a specific order to function correctly.

Applications

The LM10502TLE/NOPB is ideal for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • GPS devices
  • Other battery-operated devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM10502TLE/NOPB is no exception and is manufactured to meet the highest industry standards for reliability and performance. The NOPB designation indicates that the product is lead-free, which aligns with environmental regulations and promotes sustainability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to review the product datasheet and reference design materials provided by Texas Instruments. This will ensure an in-depth understanding of the LM10502TLE/NOPB's capabilities and how it can be integrated into their projects.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess