Products specifications Report Issue?

Category Test and Measurement - Alligator, Crocodile, Heavy Duty Clips
Mfr Cal Test Electronics
Series Cal Test
Package Bulk
Product Status Active
Type Battery Terminal Clamp, Miniature
Jaw Opening 1.125" (28.58mm) 1 1/8"
Current Rating (Amps) 50 A
Material Steel
Plating Copper
Material - Insulation Poly-Vinyl Chloride (PVC)
Insulation Insulated Sleeve
Color Black
Length 2.880" (73.15mm)
Termination Crimp or Solder
Quantity 1 Piece
Base Product Number CTM
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.6000
Win Source Part Number 1215554-CTM-46A-0
Ultra Librarian 3D Model Ultra Librarian CTM-46A-0 CAD Model

Description

The 1215554-CTM-46A-0 is a miniature battery terminal clamp from Cal Test Electronics.

  • Series: Cal Test
  • Color: black
  • Termination Style: crimp or solder
  • Package: bulk
  • Insulation Material: poly-vinyl chloride (PVC)
  • Length: 2.880" (73.15mm)
  • Standard Package Size: 50 pcs
  • Current Rating: 50 A
  • Insulation: insulated sleeve
  • Material: steel with copper plating
  • ECCN: EAR99
  • REACH: not affected

You May Also Be Interested in

Banner Engineering Corporation
LIGHT CURTAIN HAND 23MM
Need more? Email Us
ECAD model for SLLVP23-420
ISSC
Lowest to $2.3129
ECAD model for IS1681S-206
International Rectifier
Need more? Email Us
ECAD model for IRG7IC12FDH-188P
Dialog Semiconductor GmbH
Lowest to $1.0969
ECAD model for IW3609-00
International Rectifier
Lowest to $5.2126
ECAD model for IRFH5250DTR
ITE
Lowest to $55.7056
ECAD model for IT6605E/AX
Everlight Electronics Co Ltd
Lowest to $1.4039
ECAD model for IRM-V838M3/TR1
Dialog Semiconductor GmbH
Lowest to $0.3553
ECAD model for IW1780H-30
Lowpower
Lowest to $0.0084
ECAD model for LP4054

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention