EN
  • EN
  • DE

L9663-TR

Part No L9663-TR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32TQFP  /  Automotive Interface 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Interface SPI
Voltage - Supply 4.8V ~ 35V
Package / Case 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP (7x7)
Mounting SMD (SMT)
Base Product Number L9663
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names L9663-TR-ND,497-18712-6,497-18712-1,497-18712-2
Standard Package 2,400
Win Source Part Number 972830-L9663-TR
Ultra Librarian 3D Model Ultra Librarian L9663-TR CAD Model

Description

The L9663-TR from STMicroelectronics is an advanced battery management system (BMS) integrated circuit designed specifically for automotive applications. This high-performance IC is engineered to ensure the reliability, efficiency, and longevity of rechargeable battery packs, which are essential components in electric and hybrid vehicles.

Key Features

  • High Precision: The L9663-TR offers precise monitoring of cell voltage, current, and temperature, ensuring that the battery operates within safe parameters and optimizing its performance and lifespan.
  • Cell Balancing: It includes active and passive cell balancing functions to maintain uniform charge levels across all cells, which is critical for the overall battery health and performance.
  • Communication Interface: Equipped with a robust communication interface, it supports multiple protocols, including CAN and LIN bus, facilitating seamless integration with the vehicle's onboard systems.
  • Diagnostic Capabilities: The device features advanced diagnostic capabilities to detect and report various faults, enhancing system safety and reliability.
  • Flexibility: It is highly configurable, allowing for customization to meet specific application requirements and compatibility with various battery chemistries.

Applications

The L9663-TR is ideal for a range of automotive applications, including:

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Plug-in Hybrid Electric Vehicles (PHEVs)

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the L9663-TR is no exception. It is manufactured to meet the rigorous standards of the automotive industry, ensuring high reliability and performance in challenging environments.

With the L9663-TR, automotive manufacturers can leverage STMicroelectronics' expertise to deliver safer, more efficient, and environmentally friendly vehicles. The integration of this BMS IC plays a pivotal role in the advancement of automotive battery technology, driving the future of sustainable transportation.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6820 $51.1380
22+ $4.6622 $102.5684
34+ $4.5165 $153.5610
46+ $4.3708 $201.0568
60+ $4.2251 $253.5060
80+ $3.7880 $303.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,222 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess