EN
  • EN
  • DE

L9466N

Part No L9466N
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC REG AUTO APPL 1OUT 8MULTIWATT  /  series Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr STMicroelectronics
Package Tube
Applications Power Supply, Automotive Applications
Voltage - Input Down to 8V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case Multiwatt-8 (Straight Leads)
Supplier Device Package 8-Multiwatt
Base Product Number L9466
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25
Win Source Part Number 1014026-L9466N
Ultra Librarian 3D Model Ultra Librarian L9466N CAD Model

Description

The L9466N is a cutting-edge automotive battery management system (BMS) IC designed by STMicroelectronics, a global semiconductor leader. This high-performance product is tailored for the efficient monitoring and management of rechargeable battery packs, which are integral to hybrid and electric vehicles (EVs).

Key Features

  • Precision Measurement: The L9466N offers precise measurement capabilities for cell voltage and temperature, ensuring reliable battery health monitoring and extending the battery's operational life.
  • High-Voltage Capability: Designed to withstand automotive voltage requirements, the L9466N can operate effectively within high-voltage battery stacks, making it suitable for a wide range of electric vehicles.
  • Communication Protocols: It supports industry-standard communication protocols, including CAN and LIN buses, facilitating seamless integration into existing automotive systems.
  • Robust Safety Features: The device includes various safety features such as overvoltage, undervoltage, and overtemperature protection, contributing to the overall safety and reliability of the battery system.
  • Compact Design: The L9466N comes in a compact package, enabling space-efficient designs within the confined spaces of automotive applications.

Applications

The L9466N is primarily used in the automotive industry, where it is integrated into the battery management systems of hybrid and electric vehicles. Its robust design and precise monitoring capabilities make it an essential component for enhancing battery performance, safety, and longevity.

Technical Specifications

  • Operating Voltage Range: Suitable for high-voltage battery stacks
  • Communication: CAN and LIN bus compatibility
  • Protection: Overvoltage, undervoltage, and overtemperature protection mechanisms
  • Package: Compact packaging for space-sensitive applications

With its advanced features and reliable performance, the L9466N from STMicroelectronics represents a significant advancement in battery management technology for the automotive industry. Its deployment in EVs and hybrid vehicles can lead to improved battery efficiency, enhanced safety, and longer battery life, contributing to the widespread adoption of cleaner and more sustainable transportation solutions.

You May Also Be Interested in

NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess