EN
  • EN
  • DE

L9300TU80T-TR

Part No L9300TU80T-TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description FLEXIBLE U-CHIP FOR BRAKING & TR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive PMIC 80-TQFP-EP (14x14)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 135°C (TA)
Mounting Surface Mount
Package 80-TQFP Exposed Pad
Case / Package 80-TQFP-EP (14x14)
Family Name L9300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922650-L9300TU80T-TR
Ultra Librarian 3D Model Ultra Librarian L9300TU80T-TR CAD Model

Description

The L9300TU80T-TR from STMicroelectronics is a state-of-the-art automotive-grade power management integrated circuit (PMIC) designed to meet the rigorous demands of modern vehicle electronics. This advanced chip is part of STMicroelectronics' commitment to providing energy-efficient and reliable solutions for the automotive industry.

Key Features

  • High Integration: The L9300TU80T-TR combines multiple functions into a single chip, reducing the complexity and size of automotive power systems.
  • Robust Design: Manufactured to withstand the harsh conditions of the automotive environment, it operates reliably across a wide temperature range and is resistant to the electrical disturbances commonly found in vehicles.
  • Flexibility: This PMIC is designed to support a variety of automotive applications, providing a versatile solution for power management requirements.
  • Energy Efficiency: With its advanced design, the L9300TU80T-TR helps to minimize power loss, contributing to the overall efficiency of the vehicle's electronic systems.

Applications

The L9300TU80T-TR is suitable for a wide range of applications within the automotive sector, including:

  • Engine control units
  • Transmission control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics systems

Technical Specifications

The L9300TU80T-TR comes in a compact package and offers the following technical specifications:

  • Operating temperature range: -40°C to +150°C
  • Highly efficient voltage regulation
  • Protection features against overcurrent, overvoltage, and thermal overload

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The L9300TU80T-TR is no exception, undergoing rigorous testing to ensure it meets the highest standards for automotive-grade components. With this PMIC, manufacturers can be confident in the long-term performance and stability of their automotive electronics.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix 'TR', making it suitable for high-volume production. For detailed ordering and pricing information, please contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1631 $69.4893
7+ $19.0057 $133.0399
10+ $18.4118 $184.1180
13+ $17.8179 $231.6327
17+ $17.2238 $292.8046
23+ $15.4421 $355.1683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess