EN
  • EN
  • DE

LT3205EUF

Part No LT3205EUF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94675-LT3205EUF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3205EUF CAD Model

Description

Linear Technology LT3205EUF Product Overview

The Linear Technology LT3205EUF is a high-performance, low-noise, low-dropout voltage linear regulator that is designed to deliver up to 500mA of continuous output current. This device operates with an input voltage range from 1.8V to 20V, making it versatile for a wide array of applications from automotive to industrial systems.

One of the standout features of the LT3205EUF is its low dropout voltage, which allows it to maintain regulation with minimal difference between the input and output voltages. This characteristic is particularly important for battery-powered devices where maximizing the usage of available power is crucial.

The LT3205EUF also boasts excellent transient response and stability with ceramic capacitors, which are smaller, more reliable, and have longer life spans compared to their electrolytic counterparts. This makes the LT3205EUF an ideal choice for space-constrained applications.

In terms of protection features, the LT3205EUF includes overcurrent and overtemperature protection, ensuring the longevity and reliability of both the regulator and the system it is embedded within. Additionally, the device has a low shutdown current of < 1µA, which helps to conserve power in battery-operated systems when they are not in use.

The LT3205EUF is available in a 16-lead plastic TSSOP package with a thermal pad for enhanced thermal performance. This package ensures efficient heat dissipation and helps maintain optimal performance even under high load conditions.

With its broad input voltage range, low dropout voltage, and compact footprint, the Linear Technology LT3205EUF is an excellent choice for designers looking for a reliable and efficient voltage regulator for their next project. Whether you're working on portable devices, automotive electronics, or any other application requiring a stable power supply, the LT3205EUF offers a combination of features that can meet the demands of your design.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Intel
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess