EN
  • EN
  • DE

L9102D

Part No L9102D
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73590-L9102D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9102D CAD Model

Description

Introducing the L9102D IC from STMicroelectronics

The L9102D is a versatile and robust integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IC is part of ST's extensive range of automotive products, specifically tailored to meet the stringent requirements of the automotive industry. The L9102D is an octal serial solenoid driver particularly suited for driving a wide array of solenoids, relays, and other inductive loads typically found in automotive applications.

At the heart of the L9102D's functionality is its capability to interface directly with microcontrollers via a serial peripheral interface (SPI). This allows for seamless integration into automotive control systems, providing both flexibility and ease of use for engineers and designers. The device operates over a wide supply voltage range and is designed to handle the harsh electrical environments of automotive applications.

The L9102D features eight low-side drivers, each capable of delivering up to 1A of continuous current. These drivers are optimized for low on-resistance, ensuring efficient operation and reduced power dissipation. The IC's built-in features include open-load detection, overcurrent protection, and thermal shutdown, which contribute to improved system reliability and safety by protecting the IC and the load from potential damage due to abnormal operating conditions.

Another key attribute of the L9102D is its diagnostic capabilities. The device can provide detailed feedback on the status of each channel through the SPI interface, enabling the host microcontroller to monitor the health and performance of the system in real-time. This diagnostic information is crucial for developing fault-tolerant systems that can detect and respond to failures, thereby enhancing the overall safety of the vehicle.

STMicroelectronics has packaged the L9102D in a compact and thermally efficient package, making it suitable for space-constrained applications while still delivering the performance required for demanding automotive environments. Whether it's for engine control units, transmission control modules, or other automotive systems, the L9102D is a reliable and high-performing solution that engineers can trust.

For detailed specifications, application notes, and further information, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Lite-On Inc.
Lowest to $0.1016
Intel
Need more? Email Us
Conexant Systems
Lowest to $5.0427
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess