ST24C16W6 EEPROM by STMicroelectronics
The ST24C16W6 is a high-performance 16-Kbit serial Electrically Erasable Programmable Memory (EEPROM) component from the industry-leading semiconductor manufacturer, STMicroelectronics. This device is primarily designed for a wide array of applications where reliable and efficient non-volatile memory storage is necessary. The ST24C16W6 operates with a power supply range of 2.5V to 5.5V, making it versatile for use in both low-power and standard operations.
One of the key features of the ST24C16W6 is its compatibility with the I2C serial interface, which ensures straightforward integration into existing systems with minimal additional components. This feature allows for easy connection to microcontrollers and other digital systems that utilize the I2C protocol for communication.
The storage capacity of the ST24C16W6 is organized as 2,048 x 8 bits, which allows for the storage of a significant amount of data in a small physical footprint. The EEPROM is also optimized for flexible byte and page write operations, which can range from a single byte to 16 bytes, enhancing write performance and endurance.
STMicroelectronics has ensured that the ST24C16W6 includes robust data protection features. The device incorporates a Write Control pin that provides hardware protection of the entire memory content. Additionally, the EEPROM supports a partial and full array protection mode, which can be activated through software commands, further securing critical data against inadvertent writes.
Furthermore, the ST24C16W6 boasts a high data retention period of more than 40 years and is rated for 1 million write/erase cycles, ensuring the longevity and reliability of the data stored within. Its low power consumption and wide operating temperature range from -40°C to +85°C make it suitable for industrial applications as well as consumer electronics.
In summary, the ST24C16W6 EEPROM from STMicroelectronics is an ideal solution for system designers looking for a non-volatile memory component that offers a blend of high capacity, durability, data protection, and ease of integration. Its robust feature set ensures that it meets the stringent requirements of a multitude of applications ranging from portable devices to complex industrial systems.