EN
  • EN
  • DE

AP25B2AAETR

Part No AP25B2AAETR
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971538-AP25B2AAETR
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP25B2AAETR CAD Model

Description

STMicroelectronics Product Overview: AP25B2AAETR

The AP25B2AAETR is a cutting-edge semiconductor product from STMicroelectronics, one of the leading manufacturers in the electronics and semiconductor industry. This product is designed to meet the high demands of modern electronic applications, providing a reliable and efficient solution for a wide range of uses.

Key Features

  • High Performance: The AP25B2AAETR is built to deliver top-notch performance, ensuring that electronic devices operate at their best.
  • Energy Efficient: With energy efficiency in mind, this component helps reduce the overall power consumption of the devices it is used in, which can lead to longer battery life and lower energy costs.
  • Durability: STMicroelectronics has a reputation for producing durable and reliable components, and the AP25B2AAETR is no exception. It is designed to withstand the rigors of everyday use in a variety of conditions.
  • Compact Size: The small form factor of the AP25B2AAETR makes it ideal for use in space-constrained applications, allowing for more flexibility in design and innovation.

Applications

The versatility of the AP25B2AAETR allows it to be used across a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Communication Devices
  • Power Management Solutions

Technical Specifications

The AP25B2AAETR boasts an impressive set of technical specifications that enable it to perform reliably in various electronic circuits:

  • Voltage Ratings
  • Current Capacities
  • Temperature Ranges
  • Package Type
  • Quality and Reliability Standards

For detailed technical data and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by STMicroelectronics.

Conclusion

The AP25B2AAETR from STMicroelectronics represents a blend of performance, efficiency, and durability, making it an excellent choice for a multitude of electronic applications. Its compact size and robust feature set ensure that it continues to be a go-to component for designers looking to create innovative and reliable electronic products.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess