EN
  • EN
  • DE

L6714D

Part No L6714D
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73105-L6714D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6714D CAD Model

Description

The L6714D from STMicroelectronics is a highly integrated and feature-rich power management IC designed for versatile applications in power supply systems. This advanced multi-phase controller is tailored to meet the needs of modern, high-performance computing and consumer electronics that require efficient and reliable power delivery.

Key Features

  • Multi-Phase Operation: The L6714D supports multi-phase operation, allowing for excellent load response and reduced power dissipation across the phases, leading to enhanced system efficiency and thermal performance.
  • Advanced Voltage Regulation: It features a precision voltage regulation system that ensures tight control over the output voltage, providing stable power to sensitive electronic components.
  • Programmable Parameters: A variety of parameters can be programmed via an I2C interface, enabling customized settings for specific application requirements.
  • Integrated Drivers: The device includes integrated gate drivers for the power MOSFETs, reducing external component count and simplifying the design.
  • Power Saving Modes: It offers various power-saving modes to improve efficiency under light-load conditions, contributing to the overall energy conservation of the system.

Applications

The L6714D is suitable for a wide range of applications, particularly where efficient power management and space-saving are critical. It is commonly used in:

  • Desktop and laptop computers
  • Servers and workstations
  • Graphics cards
  • Embedded systems
  • Telecommunications equipment

Technical Specifications

The device operates over a wide input voltage range and is equipped with numerous protection features such as overcurrent, overvoltage, and thermal shutdown to ensure the reliability and longevity of the end application. Its compact package allows for a small footprint on the PCB, making it an ideal choice for space-constrained applications.

The L6714D from STMicroelectronics represents a sophisticated solution for power management challenges, providing designers with a flexible and efficient component that enhances the performance and stability of their electronic products.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $0.1016
NXP / Nexperia
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess