Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 15V
Output Current 500mA
Operating Supply Current 6mA
PSRR 54dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 15V
Voltage - Dropout (Typical) 2V @ 350mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 018405-L78M15ABDT-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name L78M
Introduction Date March 21, 1997
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L78M15ABDT-TR CAD Model

Description

The L78M15ABDT-TR from STMicroelectronics is a robust positive voltage regulator designed to offer a fixed output with high accuracy and stability. This device is part of STMicroelectronics' L78 series, which is renowned for providing reliable linear voltage regulation in a wide array of electronic applications. The L78M15ABDT-TR, in particular, is tailored to deliver a 15V output voltage, which is ideal for circuits that require a constant 15V supply.

Key Features

  • Output Voltage: Provides a fixed output voltage of 15V, which is essential for applications that demand a stable supply.
  • Output Current: Capable of delivering up to 500mA of output current, making it suitable for a variety of low-power applications.
  • Thermal Overload Protection: Integrated thermal overload protection ensures that the device shuts down in the event of excessive power dissipation, preventing damage.
  • Short Circuit Protection: Features built-in short circuit protection that safeguards the regulator and the load from potential damage due to short circuits.
  • Package Type: Available in a TO-252 (DPAK) surface-mount package, which is designed for compact PCB layouts and efficient thermal performance.

Applications

The L78M15ABDT-TR is versatile and can be utilized in a multitude of electronic circuits. Typical applications include:

  • Power Supplies
  • Battery Chargers
  • Consumer Electronics
  • Motor Control Circuits
  • Automation Systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L78M15ABDT-TR voltage regulator is built to meet rigorous standards, ensuring reliable performance even in challenging conditions. With its robust design and built-in protection features, this voltage regulator is a dependable choice for engineers and designers looking to maintain a consistent power supply in their electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23 / Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
Lowest to €0.4620
ECAD model for NCP718ASNADJT1G
Analog Devices Inc.
IC REG LINEAR 5V 200MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC-EP
Lowest to €1.9566
ECAD model for ADP7118ARDZ-5.0
Torex Semiconductor Ltd
IC REG LIN 2.7V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6215B272MR-G
Infineon Technologies
IC REG LINEAR 5V 30MA SCT595-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5
Lowest to €3.8482
ECAD model for IFX20001MBV50HTSA1
ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to €0.2454
ECAD model for NCV1117DTARKG
Microchip Technology
IC DUAL LDO 3.3V/12VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP1722-3312H/Q8B
Microchip Technology
HIGH INPUT VOLTAGE REG 4.1V / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3
Need more? Email Us
ECAD model for MCP1792T-4102H/CB
Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ €0.1522 €45.6593
640+ €0.1426 €91.2459
990+ €0.1378 €136.3812
1,420+ €0.1281 €181.9487
1,845+ €0.1233 €227.5254
2,300+ €0.1185 €272.5662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 72,560 pieces
MOQ: 300 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention