EN
  • EN
  • DE

L6599DTR

Part No L6599DTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description AC to DC Switching Converter SMPS Controller 500kHz T/R 16-Pin SO N / IC RESONANT CONVRTR CTRLR 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Resonant Converter Controller
Supply Voltage - Operating 8.85 V to 16 V
Operating Supply Current 3.5mA
Temperature Range - Operating 0°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 018302-L6599DTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L6599
Introduction Date May 15, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian L6599DTR CAD Model

Description

The L6599DTR, manufactured by STMicroelectronics, is a state-of-the-art resonant controller specifically designed for high-efficiency resonant power supplies. This advanced controller is an integral component for applications requiring reliable and efficient power conversion, making it an ideal choice for designers looking to enhance their power supply solutions.

Key Features

  • High-Voltage Capability: The L6599DTR is capable of handling high-voltage operations, which is crucial for applications that require a wide input voltage range.
  • Integrated Bootstrap Diode: This feature simplifies the circuit design by reducing the number of external components needed, thereby saving space and cost.
  • Frequency Modulation: The device offers frequency modulation for spread spectrum, which helps in reducing electromagnetic interference (EMI), making it suitable for applications sensitive to noise.
  • Soft-Start and Shutdown Control: The soft-start capability ensures a gradual increase in power, thereby preventing abrupt changes that could damage the system. The shutdown control provides a safe and orderly power-down sequence.

Applications

The L6599DTR is versatile and can be used in a variety of applications, including:

  • Flat-panel television power supplies
  • High-efficiency AC-DC adapters
  • Power supplies for servers and telecommunication systems
  • LED lighting systems

Technical Specifications

With an operating frequency up to 500kHz, the L6599DTR allows for smaller-sized components, which contributes to a reduction in overall design size. The device also features an adjustable dead-time, enabling optimization for efficiency and EMI performance across different load conditions.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the L6599DTR is no exception. It is designed to meet the rigorous standards required for industrial and consumer applications, ensuring a long operational life and consistent performance.

Environmental Considerations

The L6599DTR is compliant with RoHS and is designed with the aim of minimizing its environmental impact. It supports energy-efficient operation, which can contribute to reduced energy consumption in end-user applications.

You May Also Be Interested in

Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8710 $52.2600
140+ $0.7146 $100.0440
220+ $0.6923 $152.3060
300+ $0.6700 $201.0000
390+ $0.6476 $252.5640
520+ $0.5807 $301.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 318,040 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess