EN
  • EN
  • DE

L6563H

Part No L6563H
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 213882
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - PFC (Power Factor Correction)
Packaging Tube
Mode Discontinuous (Transition)
Current - Startup 90µA
Operating Supply Voltage 10.3 V ~ 22.5 V
Operating Temperature Range -40°C ~ 150°C
Mounting Style SMD/SMT
Package 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 16-SO
Catalog PFC (Power Factor Correction)
Win Source Part Number 037190-L6563H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6563H CAD Model

Description

STMicroelectronics L6563H Advanced Transition-Mode PFC Controller

The L6563H from STMicroelectronics is a cutting-edge power factor correction (PFC) controller specifically designed for use in transition-mode PFC applications. This highly integrated IC is engineered to deliver efficient power conversion while meeting the stringent requirements of energy-saving regulations.

One of the standout features of the L6563H is its ability to operate in transition mode, also known as boundary conduction mode (BCM), which ensures zero current switching (ZCS) and reduces switching losses in the PFC power stage. This results in enhanced system efficiency, especially beneficial for applications where energy efficiency is paramount.

The device is equipped with a range of advanced features that contribute to its performance and flexibility. The L6563H includes a multi-function pin (MFP) that allows for various customizations, such as the selection of the maximum output voltage or the ability to implement a brown-out function. Additionally, its built-in protections, such as overvoltage, overcurrent, and brown-out protection, safeguard the system against a wide array of electrical anomalies.

Another significant advantage of the L6563H is its low startup current and operating quiescent current, which minimize the standby power consumption, making it an ideal choice for applications that require compliance with energy-saving standards like ENERGY STAR or the European Blue Angel.

STMicroelectronics has designed the L6563H to be highly user-friendly, featuring an internal startup timer and a totem pole output stage with high current capability that can directly drive a power MOSFET. This simplifies the design and reduces the component count, leading to a more compact and cost-effective power supply design.

Whether it's for use in desktop PCs, LCD TVs, AC-DC adapters, or other applications requiring efficient power factor correction, the L6563H offers a robust and reliable solution that enhances performance while addressing environmental concerns. By integrating the L6563H into their designs, engineers can achieve a harmonious balance between power efficiency and operational excellence.

For more detailed information, including datasheets and application notes, please visit the STMicroelectronics website or contact their technical support team.

You May Also Be Interested in

Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9412 $50.0004
42+ $2.4133 $101.3586
65+ $2.3379 $151.9635
89+ $2.2625 $201.3625
115+ $2.1871 $251.5165
153+ $1.9608 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,834 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess