EN
  • EN
  • DE

TDA7706M

Part No TDA7706M
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description IC TUNER AM/FM HIT2 HD 64LQFP / RF IC Tuner AM, FM 2.7GHz 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Tuner
Frequency 2.7GHz
RF Type AM, FM
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TDA7706
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899421-TDA7706M
Ultra Librarian 3D Model Ultra Librarian TDA7706M CAD Model

Description

STMicroelectronics TDA7706M High-Performance Car Radio Processor

The TDA7706M from STMicroelectronics is a state-of-the-art car radio processor that integrates advanced features to enhance the listening experience in automotive environments. Designed for high-end car radio systems, this processor combines superior radio signal processing with a range of functionalities that make it an ideal choice for automotive entertainment solutions.

At the heart of the TDA7706M is a powerful AM/FM tuner that boasts exceptional reception quality. The device features advanced signal processing technologies, such as STMicroelectronics' Multipath Mitigation Algorithm and Integrated Digital IF Filter, which ensure clear and stable radio reception even in challenging conditions. The integrated Digital Signal Processing (DSP) unit provides excellent sound quality and a wide range of audio processing options, including equalization and sound enhancement features.

The TDA7706M supports various audio sources, including AM, FM, DAB, and HD Radio, offering flexibility for users to enjoy their preferred broadcasting standards. It is also equipped with an RDS/RBDS demodulator, which allows for the reception of additional information such as traffic updates, station identification, and song titles broadcasted by radio stations.

With an emphasis on connectivity, the TDA7706M facilitates seamless integration with external devices. It provides a range of interfaces, including I²C and SPI, for communication with other components in the system. The processor's low-power design and advanced power management features ensure it meets the stringent power consumption requirements of modern vehicles.

Built with robustness in mind, the TDA7706M operates reliably across a wide temperature range, making it suitable for the diverse conditions encountered in automotive applications. The device is available in a compact package, allowing for easy integration into car radio systems without compromising on space.

Overall, the TDA7706M from STMicroelectronics represents a sophisticated solution for automotive manufacturers and enthusiasts looking to deliver a high-quality, feature-rich car audio experience. Its combination of performance, connectivity, and reliability makes it a top choice in the competitive automotive entertainment market.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,345 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess