EN
  • EN
  • DE

L6563-3LF

Part No L6563-3LF
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73029-L6563-3LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6563-3LF CAD Model

Description

The STMicroelectronics L6563-3LF is a cutting-edge Power Factor Correction (PFC) controller specifically designed for boosting the energy efficiency of AC-DC power supply systems. This device operates in Transition Mode (TM), also known as Boundary Conduction Mode (BCM), which allows for an optimal compromise between switching losses and EMI performance, making it an ideal choice for applications such as adapters, flat-screen TV power supplies, and other medium-power utilities.

At the heart of the L6563-3LF is a proprietary Multiplier Divider (MD) system that ensures accurate input voltage feed-forward operation, thus maintaining a constant loop gain over a wide range of input voltages. This feature is critical for maintaining stable PFC performance under varying line conditions. Furthermore, the device boasts a very low (<10 mV) internal reference voltage, contributing to precise output voltage regulation.

The L6563-3LF is designed with the user in mind, offering numerous features that simplify the design and enhance the performance of PFC circuits. Among these features are a totem-pole output stage capable of driving a Power MOSFET or IGBT directly, a disable function that lowers the device's consumption to less than 50 mW under no-load conditions, and a very low start-up current. Additionally, the device includes protections such as overvoltage, undervoltage lockout, leading-edge blanking, and a diagnostic pin that can signal the occurrence of various fault conditions.

Its versatility is further highlighted by the built-in brownout protection, which safeguards the system during low-line conditions, and the adjustable overcurrent protection, which allows for tailored protection schemes. The L6563-3LF also supports a wide operating junction temperature range, ensuring reliability across different environmental conditions.

With its advanced features and robust design, the STMicroelectronics L6563-3LF provides an efficient and reliable solution for power supply designers looking to meet stringent energy-saving standards while maintaining high performance and system protection.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Lite-On Inc.
Lowest to $0.1617
STMicroelectronics
Lowest to $3.1721
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3585 $58.9625
60+ $1.9346 $116.0760
93+ $1.8746 $174.3378
128+ $1.8145 $232.2560
165+ $1.7533 $289.2945
221+ $1.5720 $347.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess