The ST25P04VP from STMicroelectronics is a robust, high-performance 4 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) component, designed for a wide range of applications that require reliable data storage and retrieval. With its small footprint and low power consumption, it is an ideal choice for embedded systems, automotive applications, and various consumer electronics.
Key Features
- Memory Capacity: 4 Kbits of EEPROM storage, organized as 512 x 8 bits, providing ample space for configuration parameters, calibration data, or small user applications.
- Write Endurance: Offers high write endurance with up to 1 million write cycles, ensuring data reliability and a long lifespan for applications that require frequent data updates.
- Data Retention: Guaranteed data retention of 40 years, providing a stable and reliable storage solution over an extended period.
- Operating Voltage Range: Wide operating voltage range from 4.5V to 5.5V, making it compatible with a variety of logic levels and system power supplies.
- Access Time: Fast read access time, enabling quick data retrieval which is critical for performance-sensitive applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme environmental conditions.
- Programming: Byte and Page Write (up to 16 bytes), allowing for efficient data management and minimal time spent during write operations.
- Communication Interface: Two-wire I2C serial interface, facilitating easy integration into most microcontroller-based systems with minimal pin count.
- Packaging: Available in a variety of package options, including DIP, SO8, TSSOP, and WLCSP, to suit different assembly and space requirements.
Applications
The ST25P04VP EEPROM is versatile and can be used in a broad range of applications, such as:
- Smart cards and identification systems
- Automotive control units and settings storage
- Consumer electronics configuration
- Industrial automation systems
- Medical devices and equipment memory backup
With its combination of reliability, durability, and ease of integration, the ST25P04VP EEPROM from STMicroelectronics represents a solid choice for designers and engineers looking to incorporate non-volatile memory into their systems.