EN
  • EN
  • DE

L7228-TR

Part No L7228-TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 73208-L7228-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7228-TR CAD Model

Description

The STMicroelectronics L7228-TR is a robust linear voltage regulator designed to deliver a stable output with high accuracy. This component is an ideal choice for applications requiring a steady voltage supply, such as in industrial controls, consumer electronics, and automotive systems. With its impressive thermal performance and low dropout voltage, the L7228-TR ensures efficient operation even under challenging conditions.

Key Features

  • Stable Output: The L7228-TR provides a consistent output voltage with minimal fluctuations, crucial for sensitive electronic circuits.
  • Low Dropout Voltage: Its low dropout voltage enables efficient performance, reducing power loss and heat generation.
  • Thermal Protection: Built-in thermal shutdown protection prevents damage from overheating, enhancing the regulator's reliability and longevity.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing versatility and precision.

Applications

The versatility of the L7228-TR makes it suitable for a wide range of applications. It can be used in:

  • Power management solutions for embedded systems
  • Automotive applications, including infotainment and navigation systems
  • Consumer electronics such as personal media players and gaming devices
  • Industrial control systems requiring stable power supply

Product Specifications

Parameter Value
Output Type Adjustable
Output Voltage Variable
Dropout Voltage (Typical) Low
Package / Case Tape & Reel (TR)
Thermal Protection Yes

In conclusion, the L7228-TR from STMicroelectronics is a reliable and efficient solution for various applications that require a stable and adjustable power supply. Its thermal protection and low dropout voltage make it a resilient component for demanding environments.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0092
Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0295
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 993 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess