EN
  • EN
  • DE

L6561

Part No L6561
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - PFC (Power Factor Correction)
Packaging Tube
Mode Discontinuous (Transition)
Current - Startup 50µA
Operating Supply Voltage 11 V ~ 18 V
Operating Temperature Range -25°C ~ 125°C
Mounting Style Through Hole
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-DIP
Catalog PFC (Power Factor Correction)
Win Source Part Number 093401-L6561
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6561 CAD Model

Description

STMicroelectronics L6561 Power Factor Corrector

The L6561 from STMicroelectronics is a versatile Power Factor Correction (PFC) controller IC that is designed to construct a reliable and efficient power factor correction stage. It is particularly suitable for applications that require compliance with the IEC61000-3-2 standard. The L6561 is based on a proprietary "Transition-Mode" control technique, offering a cost-effective solution for power supplies ranging up to 200W.

Key Features

  • Transition-mode PFC
  • Low power (
  • Low (
  • Direct drive of the power MOSFET
  • Source/sink output stage
  • Overvoltage protection (OVP)
  • Disable function
  • 1% (@Tj = 25°C) precision internal reference voltage
  • Under-Voltage Lockout (UVLO) with hysteresis
  • Very low operating supply current
  • High current totem pole output
  • Internally trimmed bandgap reference
  • Low start-up current (

Applications

The L6561 is ideal for a wide range of applications that require improved power factor and reduced total harmonic distortion. These applications include:

  • Electronic ballasts for fluorescent lighting
  • Adapters and chargers for mobile devices
  • Standby power supplies for desktop and notebook computers
  • Entry-level ATX power supplies for desktop computers
  • Flat TVs and monitors
  • Auxiliary supplies for motor control

Product Benefits

The L6561 enhances system reliability and power efficiency, which are critical in high-performance power supply designs. Its transition-mode operation enables reduced power dissipation and smaller heatsink requirements, leading to a more compact design. Additionally, the extensive protection features, including OVP and UVLO, ensure safe operation under abnormal conditions, contributing to the longevity of the end product.

You May Also Be Interested in

NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6201 $52.7085
200+ $0.5088 $101.7600
305+ $0.4929 $150.3345
420+ $0.4770 $200.3400
545+ $0.4611 $251.2995
730+ $0.4134 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,998 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess