EN
  • EN
  • DE

L6506D

Part No L6506D
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description Motor Controller 20-Pin SO Tube / IC MOTOR CONTROLLER PAR 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Controller - Current Management
Step Resolution 1, 1/2
Applications General Purpose
Supply Voltage - Operating 4.5 V to 7 V
Temperature Range - Operating 0°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 038209-L6506D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L6506
Introduction Date June 20, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L6506D CAD Model

Description

The L6506D from STMicroelectronics is a versatile and efficient stepper motor controller integrated circuit, designed to drive both windings of a bipolar stepper motor or bidirectionally control two DC motors. This device is housed in a compact SO-20 package, making it suitable for space-constrained applications.

Key Features

  • Adjustable Output Current: The L6506D allows for precise control of the output current to the stepper motor, with the capability to regulate up to 1 A per channel.
  • Dual Full-Bridge Drivers: It can be paired with dual full-bridge drivers such as the L293E, which enable the control of a bipolar stepper motor with high efficiency and simplified circuitry.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 10 V to 46 V, accommodating a variety of stepper motors and applications.
  • Cross-Conduction Protection: Integrated cross-conduction protection safeguards the IC from potential damage caused by simultaneous conduction of the output transistors.
  • Thermal Shutdown: An in-built thermal shutdown feature ensures the device operates within safe temperature ranges, preventing overheating and extending the life of the product.

Applications

The L6506D is ideal for a range of applications that require precise control of stepper motors, such as:

  • Office automation machines
  • Factory automation and robotics
  • 3D printers
  • CNC machines
  • Medical equipment

Conclusion

With its robust feature set and compact design, the L6506D stepper motor controller from STMicroelectronics is an excellent choice for designers looking to implement reliable and precise motor control in their systems. Whether it's for industrial automation, consumer electronics, or specialized medical devices, the L6506D provides a high-performance solution that enhances the functionality and efficiency of stepper motor-driven applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1225 $55.1025
20+ $5.0236 $100.4720
31+ $4.8666 $150.8646
43+ $4.7096 $202.5128
55+ $4.5526 $250.3930
74+ $4.0817 $302.0458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,390 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess