EN
  • EN
  • DE

L6235Q

Part No L6235Q
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 8V-52V 48QFN / Motor Driver DMOS Parallel 48-VFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Series STSPIN L62
Package Tray
Product Status Active
Motor Type - Stepper -
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology DMOS
Step Resolution -
Applications General Purpose
Current - Output 2.5A
Voltage - Supply 8V ~ 52V
Voltage - Load 8V ~ 52V
Temperature Range - Operating -25°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Base Product Number L6235
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356966-L6235Q
Ultra Librarian 3D Model Ultra Librarian L6235Q CAD Model

Description

The L6235Q from STMicroelectronics is a fully integrated solution specifically designed for driving three-phase brushless DC motors. This advanced power system integrated circuit (IC) combines a DMOS three-phase bridge, a constant off-time PWM current controller, and decoding logic for single-ended hall sensors that facilitates a reduction in the number of external components required.

Key Features:

  • Operating Voltage Range: The device operates over a wide supply voltage range from 8 V to 52 V, making it suitable for a variety of applications.
  • High Output Power: It can provide up to 2.8 A of output peak current (1.4 A r.m.s.), ensuring robust performance for demanding applications.
  • Integrated Protections: The L6235Q includes a range of protection features such as overcurrent, thermal shutdown, and undervoltage lockout, which contribute to the overall reliability and safety of the motor control application.
  • Non-Dissipative Overcurrent Protection: A unique feature that helps to safeguard the device and the motor from extreme conditions without the dissipation usually associated with current limiting.
  • Programmable Off-Time: The constant off-time PWM current controller allows for adjustable current control parameters to match specific motor characteristics and application requirements.

Applications:

The L6235Q is ideal for a wide range of applications requiring precise and efficient motor control, including:

  • Office Automation
  • Industrial Automation
  • Robotics
  • Control of 3D Printer Motors
  • Fans and Blowers in Consumer Electronics

Conclusion:

With its robust design, comprehensive protection features, and ability to drive a variety of three-phase brushless DC motors, the L6235Q from STMicroelectronics represents a versatile and reliable solution for advanced motor control applications. Its integration of multiple functions into a single package simplifies the design process and can lead to a reduction in system size and cost, making it an excellent choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6509 $50.8581
22+ $4.6367 $102.0074
34+ $4.4918 $152.7212
47+ $4.3469 $204.3043
60+ $4.2020 $252.1200
80+ $3.7673 $301.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 883 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess