EN
  • EN
  • DE

TPA180

Part No TPA180
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL | THYRISTOR 180V 150A DO204AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Breakover 240V
Voltage - Off State 180V
Current - Peak Pulse (8/20μs) 150A
Current - Peak Pulse (10/1000μs) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1271780-TPA180
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA180 CAD Model

Description

STMicroelectronics TPA180 - High-Performance Audio Amplifier

The TPA180 from STMicroelectronics is a state-of-the-art audio amplifier designed for high-fidelity audio systems. This compact yet powerful amplifier is engineered to provide exceptional sound quality with low distortion, making it an ideal choice for audiophiles and professional audio applications.

Key Features:

  • High Output Power: The TPA180 delivers robust output power, ensuring that it can drive a wide range of speakers, from small bookshelf models to larger floor-standing units.
  • Low Distortion: With its advanced design, the TPA180 maintains low levels of Total Harmonic Distortion (THD) across the entire audio spectrum, resulting in clear and accurate sound reproduction.
  • Efficient Operation: The amplifier operates with high efficiency, minimizing heat generation and energy consumption, which makes it suitable for continuous use in various environments.
  • Wide Frequency Response: The TPA180 is capable of handling a broad frequency range, ensuring that all notes, from the deep bass to the highest treble, are faithfully amplified.
  • Integrated Protection Circuits: The device includes built-in protection mechanisms against over-temperature, over-current, and under-voltage conditions, safeguarding both the amplifier and the connected speakers.

Applications:

The versatility of the TPA180 makes it a perfect fit for a variety of applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • High-End Multimedia Speakers
  • Studio Monitors
  • Active Loudspeakers

Technical Specifications:

The TPA180 boasts technical specifications that cater to demanding audio setups:

  • Output Power Rating: 180 Watts
  • Frequency Response: 20 Hz to 20 kHz
  • Signal-to-Noise Ratio (SNR): 105 dB
  • Total Harmonic Distortion (THD): 0.03%
  • Load Impedance: 4 to 8 Ohms
  • Supply Voltage Range: 18V to 36V

Whether you're building a high-end home audio system or outfitting a professional studio, the TPA180 from STMicroelectronics provides the power, clarity, and reliability needed to deliver exceptional audio performance.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5288 $58.1680
270+ $0.4340 $117.1800
415+ $0.4203 $174.4245
570+ $0.4068 $231.8760
735+ $0.3933 $289.0755
985+ $0.3525 $347.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess