EN
  • EN
  • DE

L6228D

Part No L6228D
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Step Resolution 1, 1/2
Applications General Purpose
Output Current 1.4A
Supply Voltage - Operating 8 V to 52 V
Voltage - Load 8 V to 52 V
Temperature Range - Operating -25°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 070591-L6228D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6228D CAD Model

Description

STMicroelectronics L6228D - Dual DMOS Full Bridge Driver

The L6228D from STMicroelectronics is a high-performance dual full-bridge driver designed to drive inductive loads such as relays, solenoids, DC and stepping motors. This integrated circuit features dual DMOS full bridges with high current capability and low saturation voltage, making it a suitable choice for a wide range of motor control applications.

Key Features

  • Operating supply voltage from 8 to 52 V
  • 5.6 A output peak current (2.8 A DC)
  • RDS(on) 0.3 Ω typ. value at 25 °C
  • Operating frequency up to 100 kHz
  • Non-dissipative overcurrent protection
  • Parallel operation
  • Cross conduction protection
  • Thermal shutdown
  • Under voltage lockout
  • Integrated fast free-wheeling diodes

The L6228D is designed for ease of use, with non-dissipative overcurrent protection and thermal shutdown features that ensure the safety and longevity of both the driver and the motor. Its cross-conduction protection prevents accidental damage due to simultaneous high-side and low-side conduction.

With an operating frequency of up to 100 kHz, the L6228D can be used in applications requiring high-speed operations. The inclusion of integrated fast free-wheeling diodes provides protection and efficiency, reducing the need for external components and simplifying the design process.

Under voltage lockout ensures that the device remains off unless there is a sufficient supply voltage. This feature is particularly important for battery-operated devices, where it can prevent deep discharge of the battery.

The L6228D's package is a PowerSO36, which is designed to optimize the thermal performance and the compactness of the system. This product is ideal for applications such as office automation, factory automation, industrial robotics, and other automated systems requiring robust and reliable motor control.

Overall, the L6228D is a versatile and reliable solution for designers looking to implement efficient motor control in their applications with minimal external components and a high level of protection.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2128 $64.8512
8+ $13.3028 $106.4224
12+ $12.8871 $154.6452
17+ $12.4714 $212.0138
21+ $12.0557 $253.1697
28+ $10.8085 $302.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess