EN
  • EN
  • DE

GP1S286HCPSB

Part No GP1S286HCPSB
Manufacturer Sharp Microelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com
Win Source Part Number 753352-GP1S286HCPSB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GP1S286HCPSB CAD Model

Description

The GP1S286HCPSB is a compact and highly sensitive infrared detector module manufactured by Sharp Microelectronics. This device integrates a photodiode, amplifier, and signal processing circuit into a single molded package. It is designed to receive infrared signals modulated at a specific carrier frequency and output a digital signal, making it ideal for remote control systems and other infrared-based applications.

Applications:

  • Remote control systems for TVs, DVD players, and other consumer electronics
  • Light curtains and safety sensors
  • Proximity detection systems
  • Wireless data transmission
  • Optical switches

Features:

  • Integrated photodiode, amplifier, and signal processing circuit
  • High sensitivity to infrared signals
  • Compact package for space-constrained applications
  • Low power consumption
  • Built-in noise suppression
  • Carrier frequency detection

Benefits:

  • Simplified circuit design: The integrated design reduces the number of external components required, saving space and cost.
  • Improved noise immunity: The internal signal processing circuitry effectively filters out unwanted noise, resulting in more reliable signal detection.
  • Enhanced sensitivity: The high sensitivity ensures reliable operation even with weak infrared signals.
  • Reduced power consumption: The low power consumption makes it suitable for battery-powered applications.
  • Easy integration: The compact package and standard digital output simplify integration into various systems.

Additional Details:

The GP1S286HCPSB operates on a supply voltage typically around 5V. It detects infrared signals modulated at a specific carrier frequency (often 38 kHz). The output is a digital signal that changes state when an infrared signal of the correct frequency is detected. The module is designed to be highly resistant to ambient light and electrical noise, ensuring reliable operation in a variety of environments. Specific data concerning the detection range and angular sensitivity should be verified by consulting the device datasheet. The package type allows for easy mounting on printed circuit boards. This device is commonly used with infrared LEDs that emit at the specified carrier frequency.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess