EN
  • EN
  • DE

L6206PD013TR

Part No L6206PD013TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 36POWERSO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications DC Motors, Stepper Motors, Voltage Regulators
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 300 mOhm
Channel Output Current 2.8A
Current - Peak Output 5.6A
Supply Voltage - Operating 8 V to 52 V
Voltage - Load 8 V to 52 V
Temperature Range - Operating -25°C to 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting SMD (SMT)
Case / Package PowerSO-36
Win Source Part Number 132741-L6206PD013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6206PD013TR CAD Model

Description

STMicroelectronics L6206PD013TR Motor Driver

The L6206PD013TR from STMicroelectronics is a robust, high-performance dual full-bridge driver designed to drive bipolar stepper motors, brush DC motors, or other inductive loads that require high current and voltage ratings. This integrated circuit is part of ST's extensive portfolio of motor drivers that are engineered to deliver efficiency, reliability, and precision control in a variety of applications.

Key Features

  • Operating Voltage Range: The device operates within a supply voltage range of 8 V to 52 V, making it versatile for a wide range of industrial and consumer applications.
  • Output Current Capacity: It can deliver up to 1.5 A per channel through its dual full-bridge outputs, with peak current up to 3 A (non-repetitive) for driving motors with high power demands.
  • Cross-Conduction Protection: The L6206PD013TR features cross-conduction protection, which prevents simultaneous high-side and low-side MOSFET conduction, thus safeguarding the device and extending its operational life.
  • Thermal Shutdown and Under-Voltage Lockout: Built-in thermal shutdown and under-voltage lockout features ensure the motor driver operates within safe temperature and voltage limits, enhancing system safety and reliability.
  • Non-Dissipative Overcurrent Protection: The device includes non-dissipative overcurrent protection, which uses external sense resistors to monitor and protect against overcurrent conditions without incurring significant power loss.

Applications

The L6206PD013TR is ideal for a variety of applications where precise and efficient motor control is required. It is commonly used in:

  • Automated teller machines (ATMs)
  • Robotics and factory automation
  • 3D printers and CNC machines
  • Office automation equipment
  • Textile, sewing, or gaming machines

Package and Quality

Encased in a 36-pin PowerSO package, the L6206PD013TR is designed for surface mount technology (SMT), allowing for compact PCB design and efficient heat dissipation. STMicroelectronics ensures high quality and reliability, making this motor driver a preferred choice for designers and engineers looking for a dependable solution for their motor control needs.

With its robust feature set and STMicroelectronics' reputation for quality, the L6206PD013TR motor driver is an excellent choice for driving the most demanding motor applications.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4587 $62.2935
10+ $10.2225 $102.2250
16+ $9.9031 $158.4496
21+ $9.5836 $201.2556
27+ $9.2642 $250.1334
37+ $8.3058 $307.3146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess